location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHE3850RD/00 headphones/headset Wired In-ear Music Metallic, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headphones SHE3850RD/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE3850RD/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6925970709200
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHE3850RD/00 headphones/headset Wired In-ear Music Metallic, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8.6-mm drivers/closed-back
  • - In-ear
Guarantee: -
Long product name Philips SHE3850RD/00 headphones/headset Wired In-ear Music Metallic, Red :
The short editorial description of Philips SHE3850RD/00 headphones/headset Wired In-ear Music Metallic, Red

Intraaural, In-ear, Wired, 3.5 mm, 12 - 22000 Hz, Cable length 1.20 m, Eartips, White & gold
More>>>
Philips SHE3850RD/00 headphones/headset Wired In-ear Music Metallic, Red:
The official marketing text of Philips SHE3850RD/00 headphones/headset Wired In-ear Music Metallic, Red as supplied by the manufacturer

Bright beats, punchy bass
High quality vacuum metalized matt finishing

Stylish Philips MyJam Chromz in-ear headphones deliver punchy bass, comfort and good
looks. Multiple vacuum metalized, matt coating color options match the iPhone 6S.

Revel in quality sound
- Powerful drivers reproduce clear sound with big bass
- Perfect in-ear seal blocks out external noise

Lasting comfort
- Oval sound tube insert provides ergonomic comfort fit
- 3 interchangeable rubber ear caps for an optimal fit
- Vacuum metalized, stylish matt coat offers extra protection

Enhanced durability
- Reinforced cable relief enhances durability and connectivity

Short summary description Philips SHE3850RD/00 headphones/headset Wired In-ear Music Metallic, Red:
This short summary of the Philips SHE3850RD/00 headphones/headset Wired In-ear Music Metallic, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHE3850RD/00, Wired, 10 - 22000 Hz, Music, Headphones, Metallic, Red

Long summary description Philips SHE3850RD/00 headphones/headset Wired In-ear Music Metallic, Red:
This is an auto-generated long summary of Philips SHE3850RD/00 headphones/headset Wired In-ear Music Metallic, Red based on the first three specs of the first five spec groups.

Philips SHE3850RD/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 10 - 22000 Hz. Cable length: 47.2" (1.2 m), Product color: Metallic, Red

Powerful drivers
Powerful drivers

Philips Chromz in-ear headphones house powerful speakers in a compact design to ensure a perfect fit with clear sound with big bass.

Perfect in-ear fit
Perfect in-ear fit

Ultra small earphones fit perfectly inside the ear, creating a seal that blocks out external noise.

Oval sound tube
Oval sound tube

An oval sound tube insert provides ergonomic comfort to fit the true shape of the ear.

3 sizes of ear caps
3 sizes of ear caps

Ear caps come in a choice of 3 sizes - small, medium and large - for a personalised and perfect fit.

metallised matt coating
metallised matt coating

A high quality vacuum metallised matt coating offers extra surface protection and matches the iPhone 6S perfectly.

Reinforced cable relief

To extend the life of your headphones, a soft rubber relief between them and the cable protects the connection from damage through repeated bending.

Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Music
Product color *
Metallic, Red
Cable length
47.2" (1.2 m)
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Chrome
Headphones
Maximum input power
20 mW
Ear coupling *
Intraaural
Acoustic system
Closed
Headphones
Headphone frequency
10 - 22000 Hz
Impedance
28 Ω
Headphone sensitivity
107 dB
Magnet type
Neodymium
Driver unit
0.339" (8.6 mm)
Noise canceling
Yes
Diaphragm material
Polyethylene terephthalate (PET)
Microphone
Microphone type *
Not available
Other features
Cable type
Copper
Cable connection
Symmetrical
Voice coil type
CCAW
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:08
Uk has collected 1 expert review for Philips Headphones SHE3850RD/00 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Philips Headphones SHE3700WT/27 Philips Headphones SHE3700WT/27
(show image)
SHE3700WT/27 Headphones SHE3700WT/27