location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BM50B/11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM50B/11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185621562
Category:
Devices which have both radios and CD players.
Portable Stereo Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital FM Black, Silver
  • - CD, CD-R, CD-RW
  • - 40 W
  • - LED
  • - MP3 playback Clock function Alarm clock
  • - Line-in Bluetooth
  • - Power source: AC
Guarantee: -
Long product name Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback :
The short editorial description of Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback

FM, CD, MP3, 2 speakers, RMS 40 W, LED display, Clock, CD/USB alarm, Bluetooth, izzylink, USB direct, Wall-mountable, Black & silver
More>>>
Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback:
The official marketing text of Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback as supplied by the manufacturer

One tap to play music in every room

Philips izzy music system plays music via Bluetooth, CD/USB & FM. With a tap of button,
music from smartphones, CD/USB & radio stations will play simultaneously to any izzy
speaker in any room. Easy setup with no router, password or app.

Philips izzylink™ for multiroom music
- Group up to 5 izzy with izzylink™ for multiroom enjoyment
- One tap to set up izzylink™, no router, no password, no apps
- Play music in one room wirelessly via Bluetooth
- Stream all your music source, CD, FM, USB, via izzylink™
- Change the master speaker in the group with just one tap

Enjoy your music from multiple sources
- Play MP3-CD, CD and CD-R/RW
- Digital tuning with preset stations for extra convenience
- USB Direct for easy MP3 music playback

Enrich your sound experience
- Digital Sound Control for optimized music style settings
- 40W RMS maximum output power

Highlights

izzylink™
izzylink™ is a wireless technology that uses the IEEE 802.11n standard to enable the link-up of multiple speakers to form a wireless network. The network connects up to five speakers without the need of a router, Wi-Fi password, or any smart device mobile app to set it up. You can add izzy speakers to the network easily to enjoy music playing at the same time in different rooms. Each speaker can still be switched between single mode for individual use or group mode for multiroom music with one tap.

Music from multiple sources
izzylink™ expands all the music source, your favorite apps from smartphone, tablet or computer, CDs, FM radio stations, USB, Audio-in wirelessly to every room.

One tap to set up izzylink™
No router, no password, no apps needed for set up. Just long press the "GROUP" button on two speakers to set up for the first time. Repeat to add a 3rd, 4th, or 5th speaker. Each long press of the "Group" button adds one new speaker at a time. Multiroom music has never been easier. Once complete, the izzylink™ network will be stored even when the speaker is unplugged.

Play music in one room
Philips izzy speaker lets you stream all your favorite music from your phone, tablet or computer, no
matter which music or radio app you use.

Switch the lead speaker easily
In each izzylink™ group, any individual speaker can be the master, streaming music to the others. When you want to take the lead to share your own music, press the Bluetooth button on the speaker in your room and share that music from your device instantly. Other speakers in the same izzylink™ group will play the same music in sync at the same time. Sharing music with each other is just that easy.

Short summary description Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback:
This short summary of the Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BM50B/11, Digital, FM, CD, CD-R, CD-RW, Fast Backward, Fast forward, Next, Pause, Previous, Repeat, Shuffle, 40 W, 2.5"

Long summary description Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback:
This is an auto-generated long summary of Philips BM50B/11 portable stereo system Digital 40 W FM Black, Silver MP3 playback based on the first three specs of the first five spec groups.

Philips BM50B/11. Tuner type: Digital, Supported radio bands: FM. Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Pause, Previous, Repeat, Shuffle. RMS rated power: 40 W, Subwoofer driver diameter (imperial): 2.5". Audio formats supported: CD-A, MP3. Display type: LED

Radio
Tuner type *
Digital
Supported radio bands *
FM
Preset stations quantity
20
Optical drive
Disc types supported
CD, CD-R, CD-RW
Playback modes
Fast Backward, Fast forward, Next, Pause, Previous, Repeat, Shuffle
Cassette
Cassette deck *
No
Loudspeakers
RMS rated power *
40 W
Number of built-in speakers
2
Subwoofer driver diameter (imperial)
2.5"
Audio
Audio formats supported
CD-A, MP3
Display
Display type
LED
Features
USB direct playback
Yes
Volume control
Digital
Product color *
Black, Silver
MP3 playback *
Yes
Sleep timer
Yes
Bass reflex
Yes
Clock function
Yes
Features
Alarm clock
Yes
FM antenna
Yes
Impedance
75 Ω
Ports & interfaces
Headphone out *
No
Line-in
Yes
USB port
Yes
Bluetooth
Yes
Power
Power source *
AC
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
19.7" (500 mm)
Depth
2.48" (63 mm)
Height
8.58" (218 mm)
Weight
5.64 lbs (2.56 kg)
Packaging content
Handheld remote control
Yes
Cables included
AC
Packaging data
Package width
21.9" (555 mm)
Package depth
10.6" (268 mm)
Package height
5.91" (150 mm)
Package weight
9.48 lbs (4.3 kg)
Brand Image Article code product Stock Price from
Philips BM50B/10 portable stereo system 40 W FM Black MP3 playback Philips BM50B/10 portable stereo system 40 W FM Black MP3 playback
(show image)
BM50B/10 Wireless multi-room music system BM50B/10