VTech logo

VTech Jeu Storio La Maison de Mickey

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62364
Info modified on:
19 Jan 2024, 14:23:56
Short summary description VTech Jeu Storio La Maison de Mickey:

VTech Jeu Storio La Maison de Mickey, 4 yr(s), 8 yr(s), 0.787" (20 mm), 5.51" (140 mm), 6.1" (155 mm), 4.59 oz (130 g)

Long summary description VTech Jeu Storio La Maison de Mickey:

VTech Jeu Storio La Maison de Mickey. Recommended age (min): 4 yr(s), Recommended age (max): 8 yr(s). Package width: 0.787" (20 mm), Package depth: 5.51" (140 mm), Package height: 6.1" (155 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.