location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Magi balle d'éveil des p'tits copains

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magi balle d'éveil des p'tits copains
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-166105 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761661055
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:51
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Magi balle d'éveil des p'tits copains:
This short summary of the VTech Magi balle d'éveil des p'tits copains data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Magi balle d'éveil des p'tits copains, Batteries required, AAA

Long summary description VTech Magi balle d'éveil des p'tits copains:
This is an auto-generated long summary of VTech Magi balle d'éveil des p'tits copains based on the first three specs of the first five spec groups.

VTech Magi balle d'éveil des p'tits copains. Recommended age (max): 3 yr(s). Batteries required, Battery type: AAA

Features
Recommended age (max)
3 yr(s)
Power
Batteries required
Yes
Battery type
AAA
Number of batteries supported
2
Packaging data
Package width
7.05" (179 mm)
Package depth
8.98" (228 mm)
Package height
8.43" (214 mm)
Package weight
22.2 oz (630 g)
Packaging content
Batteries included
Yes
Other features
Minimum age
6 month(s)
Brand Image Article code product Stock Price from
VTech La grande roue des p'tits copains VTech La grande roue des p'tits copains
(show image)
80-165905 La grande roue des p'tits copains
VTech 80-138145 learning toy VTech 80-138145 learning toy
(show image)
80-138145 80-138145