Kodak Alaris logo

Kodak i3300 ADF scanner 600 x 600 DPI A3 Black, Gray

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183099
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Kodak i3300 ADF scanner 600 x 600 DPI A3 Black, Gray:
  • - Save space with a robust paper transport and heavy-duty features in a compact, desktop-friendly design
  • - Get reliable throughput in color or black and white, at 200 or 300 dpi
  • - Intelligent Document Protection listens for problems and alerts you before they become jams or misfeeds
  • - Cardboard, file folders, and extra-long documents fly through the scanner’s straight-through paper path
Long product name Kodak i3300 ADF scanner 600 x 600 DPI A3 Black, Gray:

70 ppm / 140 ipm, 25000 pages per day, Dual CCD, 600 dpi, Dual LED, 34-413 g/m2

Kodak i3300 ADF scanner 600 x 600 DPI A3 Black, Gray:

The Kodak i3300 Scanner is purpose-built to deliver consistent throughput for your office. This A3 rotary scanner can take on virtually any challenge while taking up less space on your desk – making it the perfect fit for any business that doesn’t have a second to waste.

Short summary description Kodak i3300 ADF scanner 600 x 600 DPI A3 Black, Gray:

Kodak i3300, 12 x 34" (305 x 863.6 mm), 600 x 600 DPI, 24 bit, 8 bit, 70 ppm, 70 ppm

Long summary description Kodak i3300 ADF scanner 600 x 600 DPI A3 Black, Gray:

Kodak i3300. Maximum scan size: 12 x 34" (305 x 863.6 mm), Optical scanning resolution: 600 x 600 DPI, Output color depth: 24 bit. Scanner type: ADF scanner, Product color: Black, Gray, Display: LCD. Sensor type: Dual CCD, Daily duty cycle (max): 17500 pages, Light source: LED. Auto document feeder (ADF) input capacity: 250 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Plain paper, Auto Document Feeder (ADF) media weight: 34 - 413 g/m²

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.