Vertiv logo

Vertiv Avocent DSView 3 device license – 1-pack

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78383
Info modified on:
09 Nov 2017, 02:52:12
Long product name Vertiv Avocent DSView 3 device license – 1-pack:

DSView 3 device license – 1-pack

Vertiv Avocent DSView 3 device license – 1-pack:

Avocent DSView® 3 management software provides data centers with secure, centralized management for physical and virtual IT assets. By allowing administrators to remotely diagnose and modify any managed device, regardless of the health or status of the OS or network connection, DSView 3 software makes data center management and remote offices more accessible, extensible and secure.

DSView 3 software provides a single, secure, browser-based interface to manage your entire data center environment, including the following:

* Citrix® XenServer™ and virtual machines.
* VMware Virtual Infrastructure, including Virtual Centers, ESX Servers and Virtual Machines.
* Blade servers and enclosures.
* Embedded service processors.
* Rack-mounted servers.
* Cyclades® ACS advanced console servers.
* DSR® KVM over IP switches.
* PM Intelligent Power Distribution Units (IPDUs).
* MergePoint® service processor management devices.
* Select 3rd party KVM and IPDUs.

Data centers evolve. Whether migrating to blades, experimenting with SANs or testing a new router, DSView 3 software helps data center managers maintain control by by integrating with new technologies and providing a consistent interface. DSView 3 software offers deep pre-built integration with HP Software, NetClarity, Uptime Devices, VMware, Citrix and others, and provides an API to enable integration with other applications.

DSView 3 software also provides custom views for each user, graphical report building and task automation tools, and enables a holistic view of network assets. The DS Zones feature offers greater administration control for improved asset accountability and remote office and departmental autonomy.

The “hub and spoke” architecture of DSView 3 software allows for high availability and distributed access across locations. Out-of-band features allow administrators to diagnose and repair problems even when gateways, routers, or other IP connectivity is down.

DSView 3 software easily integrates with existing security infrastructure, authenticating against internal or external standards-based services. All traffic is encrypted and the detailed activity logs provide a critical audit trail for issue resolution and regulatory compliance. Remote management capabilities allow physical lock down of sensitive machines for greater peace of mind.

The DSView 3 Power Manager extends the capability of the DSView 3 software by also giving companies the ability to monitor and measure IT energy consumption, costs, and trends across all levels within their data centers and remote locations.

Short summary description Vertiv Avocent DSView 3 device license – 1-pack:

Vertiv Avocent DSView 3 device license – 1-pack, 1 GHz Pentium, 2 GHz Pentium / 1GHz UltraSparc III, Microsoft Windows 2000 Server Microsoft Windows 2000 Adv. Server Microsoft Windows Server..., 512 MB, 10240 MB, 4096 MB

Long summary description Vertiv Avocent DSView 3 device license – 1-pack:

Vertiv Avocent DSView 3 device license – 1-pack. Minimum processor: 1 GHz Pentium, Minimum processor (server): 2 GHz Pentium / 1GHz UltraSparc III, Compatible operating systems: Microsoft Windows 2000 Server Microsoft Windows 2000 Adv. Server Microsoft Windows Server...

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.