location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mon toutou Toufou

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mon toutou Toufou
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-146905 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761469057
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 12:45:11
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Mon toutou Toufou:
This short summary of the VTech Mon toutou Toufou data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mon toutou Toufou, Batteries required, AA

Long summary description VTech Mon toutou Toufou:
This is an auto-generated long summary of VTech Mon toutou Toufou based on the first three specs of the first five spec groups.

VTech Mon toutou Toufou. Recommended age (max): 3 yr(s). Batteries required, Battery type: AA

Features
Recommended age (max)
3 yr(s)
Power
Batteries required
Yes
Battery type
AA
Number of batteries supported
4
Packaging data
Package width
5.31" (135 mm)
Package depth
11.8" (300 mm)
Package height
11" (280 mm)
Package weight
2.67 lbs (1.21 kg)
Packaging content
Batteries included
Yes
Other features
Minimum age
12 month(s)
Brand Image Article code product Stock Price from
VTech 1, 2, 3 p'tit chat VTech 1, 2, 3 p'tit chat
(show image)
80-158255 1, 2, 3 p'tit chat