location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Tchou Tchou Bolides Mon circuit train interactif

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tchou Tchou Bolides
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mon circuit train interactif
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-146705 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761467053
Category: Scale Models Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 11:21:38
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Tchou Tchou Bolides Mon circuit train interactif:
This short summary of the VTech Tchou Tchou Bolides Mon circuit train interactif data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Tchou Tchou Bolides Mon circuit train interactif, 1 yr(s), 5 yr(s), Model railway/train, AAA, 5.91" (150 mm), 23" (585 mm)

Long summary description VTech Tchou Tchou Bolides Mon circuit train interactif:
This is an auto-generated long summary of VTech Tchou Tchou Bolides Mon circuit train interactif based on the first three specs of the first five spec groups.

VTech Tchou Tchou Bolides Mon circuit train interactif. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Type: Model railway/train. Battery type: AAA. Package width: 5.91" (150 mm), Package depth: 23" (585 mm), Package height: 15.9" (405 mm)

Features
Recommended age (min)
1 yr(s)
Recommended age (max)
5 yr(s)
Type
Model railway/train
Power
Number of batteries supported
2
Battery type
AAA
Power
Batteries required
Yes
Packaging data
Batteries included
No
Package width
5.91" (150 mm)
Package depth
23" (585 mm)
Package height
15.9" (405 mm)
Package weight
10.4 lbs (4.73 kg)
Brand Image Article code product Stock Price from
VTech Tchou Tchou Bolides 80-152105 scale model VTech Tchou Tchou Bolides 80-152105 scale model
(show image)
80-152105 80-152105