location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Perplexus 6026227 active/skill toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Perplexus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Warp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026227
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988124642 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2022 11:58:58
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Perplexus 6026227 active/skill toy:
This short summary of the Perplexus 6026227 active/skill toy data-sheet is auto-generated and uses the product title and the first six key specs.

Perplexus 6026227, 8 yr(s)

Long summary description Perplexus 6026227 active/skill toy:
This is an auto-generated long summary of Perplexus 6026227 active/skill toy based on the first three specs of the first five spec groups.

Perplexus 6026227. Recommended age (min): 8 yr(s)

Features
Product color
Orange, White
Material *
Plastic
Minimum number of players *
1
Maximum number of players
1
Recommended age (min) *
8 yr(s)
Suggested gender *
Boy/Girl
Country of origin
China
Power
Batteries required *
No
Other features
Invoice unit
No
Orderable unit
No
Dispatch unit
No
Weight & dimensions
Width
7.4" (188 mm)
Depth
6.42" (163 mm)
Height
5.91" (150 mm)
Weight
13.8 oz (390 g)
Packaging data
Number of pieces *
1 pc(s)
Batteries included
No
Package width
7.4" (188 mm)
Package depth
6.42" (163 mm)
Package height
5.91" (150 mm)
Package weight
14.1 oz (399 g)
Package type
Open box
Supplier features
Assembly required
No
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Commercial unit type
Consumer unit single
(cdm) Audiences
Child
(cdm) Seasonalities
Permanent
(cdm) Additional usage
Indoor
(cdm) Parental presence
Recommended
(cdm) Developped capacities
Coordination, Motor skills, Address, Reflex