location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EF-ZG935 mobile phone case Flip case Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-ZG935
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF-ZG935CSEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088239736
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung EF-ZG935 mobile phone case Flip case Silver :
The short editorial description of Samsung EF-ZG935 mobile phone case Flip case Silver

Galaxy S7 edge Clear View Cover
More>>>
Samsung EF-ZG935 mobile phone case Flip case Silver:
The official marketing text of Samsung EF-ZG935 mobile phone case Flip case Silver as supplied by the manufacturer

- Enjoy a design that blends seamlessly with your device
- Access every essential function without opening
- Keep your phone spotless with fingerprint resistance

Beauty to behold
Elegance in simplicity. Its fluid, harmonious design blends in seamlessly to protect your device while retaining its original look

Keep a lid on your privacy
A far more enriching experience. Access all the essentials, including incoming calls and music playback, without lifting the lid.

Stay spotless
Thanks to its highly efficient fingerprint resistant coating you enjoy the cleanest screen possible for ultimate legibility, keeping your phone as spotless as the first day you bought it.

Short summary description Samsung EF-ZG935 mobile phone case Flip case Silver:
This short summary of the Samsung EF-ZG935 mobile phone case Flip case Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EF-ZG935, Flip case, Samsung, Galaxy S7 edge, Silver

Long summary description Samsung EF-ZG935 mobile phone case Flip case Silver:
This is an auto-generated long summary of Samsung EF-ZG935 mobile phone case Flip case Silver based on the first three specs of the first five spec groups.

Samsung EF-ZG935. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S7 edge, Product color: Silver

Features
Compatibility *
Galaxy S7 edge
Case type *
Flip case
Product color *
Silver
Brand compatibility *
Samsung
Weight & dimensions
Width
2.93" (74.4 mm)
Depth
0.476" (12.1 mm)
Height
6" (152.5 mm)
Weight
1.53 oz (43.5 g)
Brand Image Article code product Stock Price from
Samsung EFC-1E1F mobile phone case Cover Blue Samsung EFC-1E1F mobile phone case Cover Blue
(show image)
EFC-1E1FBEC EFC-1E1F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)