location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M1710A-BZ TV 17" SXGA Black 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1710A-BZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1710A-BZ show
Show alternative article codes used in the online market place
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG M1710A-BZ TV 17" SXGA Black 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17" LCD
  • - SXGA 1280 x 1024 pixels 16:9
  • - 250 cd/m² 8 ms 450:1
  • - 50 W
Long product name LG M1710A-BZ TV 17" SXGA Black 250 cd/m² :
The short editorial description of LG M1710A-BZ TV 17" SXGA Black 250 cd/m²

M1710A 17" Multi-Function TFT LCD monitor with TV tuner
More>>>
LG M1710A-BZ TV 17" SXGA Black 250 cd/m²:
The official marketing text of LG M1710A-BZ TV 17" SXGA Black 250 cd/m² as supplied by the manufacturer

With wide screen 16:9 aspect ratio, various AV/TV functions, remote control, TV tuner, and Multimedia speakers.

- 17"TFT LCD monitor with TV tuner
- response time 8ms
- brightness 250 cd/m2
- contrast ratio 450:1
- analogue,composite,S-Video inputs
- remote control
- tilt adjustment

Short summary description LG M1710A-BZ TV 17" SXGA Black 250 cd/m²:
This short summary of the LG M1710A-BZ TV 17" SXGA Black 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG M1710A-BZ, 17", 1280 x 1024 pixels, SXGA, LCD, Black

Long summary description LG M1710A-BZ TV 17" SXGA Black 250 cd/m²:
This is an auto-generated long summary of LG M1710A-BZ TV 17" SXGA Black 250 cd/m² based on the first three specs of the first five spec groups.

LG M1710A-BZ. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Display brightness: 250 cd/m², Response time: 8 ms, Contrast ratio (typical): 450:1, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
17"
HD type *
SXGA
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
250 cd/m²
Response time
8 ms
Contrast ratio (typical) *
450:1
Display number of colors
16.78 million colors
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
1280 x 1024 pixels
Audio
Number of speakers *
2
Design
Product color *
Black
Swivel angle range
No
Performance
Plug and Play
Yes
Power
Power consumption (typical) *
50 W
AC input voltage
90 - 264 V
AC input frequency
47 - 63 Hz
Weight & dimensions
Width (without stand)
16.5" (419.9 mm)
Depth (without stand)
8.73" (221.8 mm)
Height (without stand)
16.7" (423.5 mm)
Weight (without stand)
13 lbs (5.9 kg)
Package dimensions (WxDxH)
19.4 x 10.4 x 21.8" (494 x 263 x 554 mm)
Other features
Built-in speaker(s)
Yes
Display
LCD
I/O ports
PC: 15 Pin D-sub A/V: Composite, S-Video, TV Tuner
Pixel pitch
0.0104 x 0.0104" (0.264 x 0.264 mm)
Safety
UL,UL-cUL,TUV-GS,SEMCO
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Country Distributor
United Kingdom 1 distributor(s)