location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFX-9000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C605011BZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946275987
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 144 DPI 1550 cps
  • - 58 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, RS-232, USB 2.0
  • - Print head: 9-pin 200 million characters
  • - Mean time between failures (MTBF): 20000 h
  • - 185 W
Long product name Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps :
The short editorial description of Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps

DFX-9000, Matrix Printer, 1550cps, A4
More>>>
Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps:
The official marketing text of Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps as supplied by the manufacturer

The heavy duty dot matrix printer you can rely on
The Epson DFX-9000 is the fastest 9-pin heavy duty dot matrix printer in its class. Built to bring your business speed and reliability, it gives you the power to handle the most demanding workloads quickly and at exceptional value.

Built for demanding workloads, always ready for action
Working at high speeds

Take advantage of the fastest 9-pin heavy duty dot matrix printer in its class. With a 1,550cps print speed, the Epson DFX-9000 will deliver exceptional performance in all data processing and drafting tasks.

Working reliably
You can rely on the ongoing support of a print volume of 133 million lines MVBF*, an MTBF** of 20,000 power on hours and a 15 million characters ribbon life. Durability that keeps your business working.

Working in any environment
You can integrate the Epson DFX-9000 with existing equipment, using standard USB, Parallel and Serial interfaces (optional network, twinax, coax).

Working for your business
Utilise extensive paper handling solutions to deal with a wide range of commercial, industrial and logistic printing tasks.

Print up to 10 part forms on paper from 76.2 to 406.4mm wide. And extend your printing capabilities with the optional perforation cutter.

Key Features:
- Prints up to 10 part forms (1 original + 9 copies).
- Long ribbon life of 15 million characters.
- Standard USB, Serial and Parallel interfaces (optional network, twinax, coax).
- Flexible paper handling with two tractors as standard.
- Optional perforation cutter for automatic job separation, or for remote switching between paper sources.

Short summary description Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps:
This short summary of the Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DFX-9000, 1550 cps, 240 x 144 DPI, 1320 cps, 330 cps, 10,12 cpi, 10 copies

Long summary description Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps:
This is an auto-generated long summary of Epson DFX-9000 dot matrix printer 240 x 144 DPI 1550 cps based on the first three specs of the first five spec groups.

Epson DFX-9000. Maximum print speed: 1550 cps, Maximum resolution: 240 x 144 DPI, Maximum print speed (draft): 1320 cps. Maximum print size: A4 (210 x 297 mm), Paper tray media types: Labels. Buffer size: 128 KB, Sound pressure level (printing): 58 dB, Page description languages: ESC P, PPDS. Standard interfaces: Parallel, RS-232, USB 2.0, Optional connectivity: Ethernet. Print head: 9-pin, Print direction: Bi-directional, Print head life: 200 million characters

Printing
Maximum resolution *
240 x 144 DPI
Maximum printing width (columns) *
136
Color *
No
Maximum print speed *
1550 cps
Maximum print speed (draft)
1320 cps
Maximum print speed (LQ)
330 cps
Character pitch
10, 12 cpi
Maximum number of copies
10 copies
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
A4 (210 x 297 mm)
Paper tray media types
Labels
Features
Buffer size *
128 KB
Sound pressure level (printing) *
58 dB
Page description languages *
ESC P, PPDS
Country of origin
Japan
Ports & interfaces
Standard interfaces *
Parallel, RS-232, USB 2.0
Optional connectivity
Ethernet
Endurance
Print head *
9-pin
Print direction
Bi-directional
Print head life
200 million characters
Ribbon life (black, draft)
15 million characters
Mean time between failures (MTBF)
20000 h
Power
Power consumption (typical)
185 W
Power consumption (standby)
75 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 8, Windows 98, Windows XP
Bundled software
Epson Status Monitor
Weight & dimensions
Width
27.6" (700 mm)
Depth
14.9" (378 mm)
Height
14.3" (363 mm)
Weight
75 lbs (34 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
19.1" (485 mm)
Package depth
33.1" (840 mm)
Package height
19.9" (505 mm)
Package weight
1.25 oz (35.5 g)
Other features
Connectivity technology
Wired
Print technology
Dot matrix
Needles
36 (4 x 9)
Logistics data
Quantity per pallet
4 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
8 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
82.7" (2.1 m)
Harmonized System (HS) code
84433210
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
France 1 distributor(s)
México 1 distributor(s)