location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL DAUBNBC084 video cable adapter 6.69" (0.17 m) HDMI VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI to VGA Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAUBNBC084 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063212965 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 571259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 16:46:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL DAUBNBC084 video cable adapter 6.69" (0.17 m) HDMI VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.69" (0.17 m)
  • - HDMI Straight Male
  • - VGA (D-Sub) Straight Female
  • - 1920 x 1080 pixels
  • - Black
  • - 1 pc(s)
Guarantee: 3 years
Long product name DELL DAUBNBC084 video cable adapter 6.69" (0.17 m) HDMI VGA (D-Sub) Black :
The short editorial description of DELL DAUBNBC084 video cable adapter 6.69" (0.17 m) HDMI VGA (D-Sub) Black

HDMI to VGA adapter
More>>>
DELL DAUBNBC084 video cable adapter 6.69" (0.17 m) HDMI VGA (D-Sub) Black:
The official marketing text of DELL DAUBNBC084 video cable adapter 6.69" (0.17 m) HDMI VGA (D-Sub) Black as supplied by the manufacturer

Adapter converts HDMI to VGA
The versatile Dell HDMI to VGA adapter enables the user to view video content from any laptop or tablet with HDMI video output on a variety of VGA-compliant displays, ranging from monitors to projectors. Supporting a maximum video resolution of 1080p, this user-friendly adapter ensures a quality viewing experience and features a sleek, compact design.

Video adapter ensures connectivity
This video adapter allows you to take video content from your laptop or tablet and display it on any monitor, projector or HDTV featuring a VGA input. As long as your device is equipped with an HDMI output, this compact adapter ensures a seamless conversion. Use it to enjoy movies on a home projector, mirror your desktop for an expanded workstation or show presentations at school or work.

Enjoy a crystal-clear viewing experience
The Dell HDMI to VGA adapter supports video resolution of up to 1080p to provide an enriched visual experience--an ideal way to enhance a presentation or appreciate intricate graphics.

Compact size offers easy portability
Measuring 6.9 x 1.3 x 0.5 (L x W x H) inch, this plug-and-play adapter is easy to use and keep handy for impromptu presentations for clients or movie nights with friends. The adapter is fitted with a 19-pin HDMI on one end and a 15-pin HD15 VGA on the other, a standard fit for a wide variety of VGA compatible display monitors, projectors and HDTVs.

Short summary description DELL DAUBNBC084 video cable adapter 6.69" (0.17 m) HDMI VGA (D-Sub) Black:
This short summary of the DELL DAUBNBC084 video cable adapter 6.69" (0.17 m) HDMI VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL DAUBNBC084, 6.69" (0.17 m), HDMI, VGA (D-Sub), Male, Female, Straight

Long summary description DELL DAUBNBC084 video cable adapter 6.69" (0.17 m) HDMI VGA (D-Sub) Black:
This is an auto-generated long summary of DELL DAUBNBC084 video cable adapter 6.69" (0.17 m) HDMI VGA (D-Sub) Black based on the first three specs of the first five spec groups.

DELL DAUBNBC084. Cable length: 6.69" (0.17 m), Connector 1: HDMI, Connector 2: VGA (D-Sub). Width: 1.3" (33 mm), Depth: 6.9" (175.3 mm), Height: 0.5" (12.7 mm). Quantity per pack: 1 pc(s). Compatible products: Alienware Alpha Chromebook 13 7310 Dell Chromebook 11 (Model 3120) Inspiron 14 3000 Series (3442)...

The story is currently unavailable. Please, contact us.
Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
6.69" (0.17 m)
Connector 1 *
HDMI
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
1920 x 1080 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Product color
Black
Weight & dimensions
Width
1.3" (33 mm)
Depth
6.9" (175.3 mm)
Height
0.5" (12.7 mm)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Compatible products
Alienware Alpha Chromebook 13 7310 Dell Chromebook 11 (Model 3120) Inspiron 14 3000 Series (3442) Inspiron 14 3000 Series (3451) Inspiron 14 3000 Series (3452) Inspiron 14 3000 Series (3458) Inspiron 14 5000 Series (5447) Inspiron 14 5000 Series (5458) Inspiron 15 3000 Series (3541) Inspiron 15 3000 Series (3542) Inspiron 15 3000 Series (3543) Inspiron 15 5000 Series (5547) Inspiron 15 5000 Series (5548) Inspiron 15 7000 Series (7568) Inspiron 17 7000 Series (7746) Inspiron 3050 uSFF Inspiron 5551 Inspiron 5555 Inspiron 5558 Inspiron 5758 Inspiron 7559 Inspiron AIO 5459 Inspiron AIO 7459 Inspiron one 20 (3048) Latitude 14 (E5470) SKL-H Latitude 15 (E5570) SKL-H Latitude 3340 Latitude 3350 Latitude 3450 Latitude 3550 Latitude E5250 Latitude E5440 Latitude E5450 Latitude E5540 Latitude E5550 Latitude E6440 Latitude E6540 Latitude E7240 Latitude E7250 Latitude E7440 Latitude E7450 Precision 15 5000 Series (5510) Precision 15 7000 Series (7510) Precision 17 7000 Series (7710) Precision M3800 Precision M4800 Precision M6800
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer DELL DAUBNBC084 video cable adapter 6.69" (0.17 m) HDMI VGA (D-Sub) Black:
Disclaimer

Actual configuration might differ from illustration