StarTech.com logo

StarTech.com ARMDUAL30 monitor mount / stand 30" Desk Black, Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
233804
Info modified on:
06 Sept 2024, 14:31:00
Bullet Points StarTech.com ARMDUAL30 monitor mount / stand 30" Desk Black, Silver:
  • - Create a dual-monitor setup, side by side (for up to 30” monitors) or stacked (for up to 24” monitors)
  • - Full-motion arms with articulation and spring-assisted height adjustment
  • - Easy tool-less assembly, and interchangeable arms for flexible setup
  • - Landscape-to-portrait display rotation (for use in portrait position, the mount supports ultrawide displays with max width of 50.8"/129 cm)
  • - Durable steel and aluminum construction supports a weight capacity of 19.8 lb. (9 kg) per arm
Guarantee:
5 Years
Long product name StarTech.com ARMDUAL30 monitor mount / stand 30" Desk Black, Silver:

StarTech.com Desk Mount Dual Monitor Arm - Full Motion - Premium Dual Monitor Stand - For up to 30” VESA Monitors - Tool-less (ARMDUAL30)

StarTech.com ARMDUAL30 monitor mount / stand 30" Desk Black, Silver:

Monitor Mount | Height Adjustable | Horizontal or Vertical Setup | Tool-less Assembly

Customize your workspace like never before with this premium desk-mount dual monitor arm. It supports two VESA (75x75, 100x100) monitors, side-by-side or stacked. The full-motion articulating arms with spring-assisted height adjustment let you reposition your monitors with ease.

Horizontal or Vertical Setup

Create a dual-monitor setup to suit your needs, using the interchangeable arms with quick-connect assembly.

In a horizontal setup, the dual-monitor mount supports two monitors from 12" to 30". It's ideal for numerous uses including graphic design, photo editing and many others.

As a vertical monitor stand, the dual-monitor arm supports two monitors from 12" to 24". A stacked setup makes it easy to compare information on two screens without scrolling. Please note: To support two stacked 24" monitors, the height of each monitor (including the bezel around the display) cannot exceed 14" (35 cm).

Full-Motion Articulating Arms

The adjustable dual monitor arm offers a full range of motion on several axes, letting you tilt, pan and rotate. Switch from landscape to portrait viewing.

Spring-Assisted Height Adjustment

Raise or lower your monitors with one smooth motion, using the spring-assisted height adjustment. Adjust the tension to your own preference.

Durable Construction

With its steel and aluminum construction, the dual monitor mount supports a weight capacity of 19.8 lb. (9 kg) per arm.

Tool-less Assembly

The quick slide-and-click connections make the dual-monitor mount easy to assemble. Clamp the monitor mount to the side of your desk or table (using the pre-installed desk clamp) or attach it through a grommet hole.

The TAA compliant ARMDUAL30 is backed by a 10-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com ARMDUAL30 monitor mount / stand 30" Desk Black, Silver:

StarTech.com ARMDUAL30, Clamp, 39.7 lbs (18 kg), 30", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Black, Silver

Long summary description StarTech.com ARMDUAL30 monitor mount / stand 30" Desk Black, Silver:

StarTech.com ARMDUAL30. Mounting: Clamp, Maximum weight capacity: 39.7 lbs (18 kg), Maximum screen size: 30", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment. Product color: Black, Silver

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.