location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRiver H Series H10 Hard Disc color pure slate gray 5 Gb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRiver Check ‘iRiver’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
H Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H10 Hard Disc color pure slate gray 5 Gb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3H103A-EUSRE1
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘iRiver’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRiver: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iRiver H Series H10 Hard Disc color pure slate gray 5 Gb
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard disk drive 5 GB
  • - LCD
  • - 90 dB
  • - Voice recording
  • - Continuous audio playback time: 16 h Lithium-Ion (Li-Ion)
Long product name iRiver H Series H10 Hard Disc color pure slate gray 5 Gb :
The short editorial description of iRiver H Series H10 Hard Disc color pure slate gray 5 Gb

H10 Hard Disc color pure slate gray 5 Gb
More>>>
Short summary description iRiver H Series H10 Hard Disc color pure slate gray 5 Gb:
This short summary of the iRiver H Series H10 Hard Disc color pure slate gray 5 Gb data-sheet is auto-generated and uses the product title and the first six key specs.

iRiver H Series H10 Hard Disc color pure slate gray 5 Gb, 5 GB, LCD, 3.39 oz (96 g)

Long summary description iRiver H Series H10 Hard Disc color pure slate gray 5 Gb:
This is an auto-generated long summary of iRiver H Series H10 Hard Disc color pure slate gray 5 Gb based on the first three specs of the first five spec groups.

iRiver H Series H10 Hard Disc color pure slate gray 5 Gb. Total storage capacity: 5 GB. Display: LCD. Voice recording. Continuous audio playback time: 16 h. Weight: 3.39 oz (96 g)