iRiver logo

iRiver U Series U10 FLASH MTP 1 GB Black, Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23195
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
2 year limited
Long product name iRiver U Series U10 FLASH MTP 1 GB Black, Red:

iRiver U10 FLASH MTP 1 GB

Short summary description iRiver U Series U10 FLASH MTP 1 GB Black, Red:

iRiver U Series U10 FLASH MTP 1 GB, 1 GB, LCD, FM radio, 2.47 oz (70 g), Black, Red

Long summary description iRiver U Series U10 FLASH MTP 1 GB Black, Red:

iRiver U Series U10 FLASH MTP 1 GB. Total storage capacity: 1 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 20 h. Weight: 2.47 oz (70 g). Product color: Black, Red

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.