location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC IBM Series I5 Cable 72" (1.83 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBM Series I5 Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP98274
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304232803 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:11:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC IBM Series I5 Cable 72" (1.83 m) :
The short editorial description of APC IBM Series I5 Cable 72" (1.83 m)

RS-232 UPS and Extension Cables
More>>>
APC IBM Series I5 Cable 72" (1.83 m):
The official marketing text of APC IBM Series I5 Cable 72" (1.83 m) as supplied by the manufacturer

For operating systems with basic shutdown capabilities, Cable Interface Kits are available for use with all APC UPSs with dedicated RS-232 serial ports. An extension cable lets your UPS send signals over longer distances.

Short summary description APC IBM Series I5 Cable 72" (1.83 m):
This short summary of the APC IBM Series I5 Cable 72" (1.83 m) data-sheet is auto-generated and uses the product title and the first six key specs.

APC IBM Series I5 Cable, 72" (1.83 m)

Long summary description APC IBM Series I5 Cable 72" (1.83 m):
This is an auto-generated long summary of APC IBM Series I5 Cable 72" (1.83 m) based on the first three specs of the first five spec groups.

APC IBM Series I5 Cable. Cable length: 72" (1.83 m)

Features
Cable length *
72" (1.83 m)
Weight & dimensions
Weight
3.88 oz (110 g)
Other features
Output connections
DB9(Serial Straight Through)
Input connection type
DB9(Serial Straight Through)
Brand Image Article code product Stock Price from
Addison

Addison AC Power extension cable. 1.8 m 70.9" (1.8 m)
(show image)
309190 AC Power extension cable. 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
APC PWR Cord C19 - C20, 4.5 m Black 179.9" (4.57 m) C19 coupler C20 coupler APC PWR Cord C19 - C20, 4.5 m Black 179.9" (4.57 m) C19 coupler C20 coupler
(show image)
AP9887 PWR Cord C19 - C20, 4.5 m 0.00
(excl. VAT)
0 (incl. VAT)
APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe
(show image)
SYAOPT3I Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Power Y Splitter - 15.2cm 5.98" (0.152 m)
(show image)
F2N503N Power Y Splitter - 15.2cm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)