location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58391 pool part/accessory Cartridge filter pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FLOWCLEAR™ Cartridge (4) Filter Pump
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58391 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138930757 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:51:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58391 pool part/accessory Cartridge filter pump :
The short editorial description of Bestway 58391 pool part/accessory Cartridge filter pump

FLOWCLEAR FILTER PUMP
More>>>
Bestway 58391 pool part/accessory Cartridge filter pump:
The official marketing text of Bestway 58391 pool part/accessory Cartridge filter pump as supplied by the manufacturer

FLOWCLEARTM FILTER PUMP
- Pump’s water flow rate pump capacity): 9,463 L/h 2,500 gal./h)
- Integrated pool system water flow rate system flow rate): 7,192 L/h 1,900 gal./h)
- Package also includes adaptors for pool valves with an outer diameter of 32mm 1.25'')
- Compatible with most above ground pools!
- For use with 1,100-57,500 L 300-15,200 gallons) pools
Contents: One filter pump, one set of adaptor

Short summary description Bestway 58391 pool part/accessory Cartridge filter pump:
This short summary of the Bestway 58391 pool part/accessory Cartridge filter pump data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58391, Cartridge filter pump, Blue, Gray, 1.26" (3.2 cm), 1100 L, 2263.8" (57.5 m), AC

Long summary description Bestway 58391 pool part/accessory Cartridge filter pump:
This is an auto-generated long summary of Bestway 58391 pool part/accessory Cartridge filter pump based on the first three specs of the first five spec groups.

Bestway 58391. Product type: Cartridge filter pump, Product color: Blue, Gray, Hose diameter: 1.26" (3.2 cm). Power source type: AC, Input voltage: 220 - 240 V, Input frequency: 50 Hz. Pumping capacity: 9463 l/h, Filtration capacity: 7192 l/h. Quantity per pack: 1 pc(s), Package type: Full color box

Features
Product type *
Cartridge filter pump
Product color
Blue, Gray
Hose diameter
1.26" (3.2 cm)
Pool capacity (max)
1100 L
Pool diameter (max)
2263.8" (57.5 m)
Power
Power source type
AC
Input voltage
220 - 240 V
Input frequency
50 Hz
Performance
Pumping capacity
9463 l/h
Filtration capacity
7192 l/h
Packaging data
Quantity per pack
1 pc(s)
Package type
Full color box
Packaging content
Number of cartridges
1
Accessories included
Yes
Brand Image Article code product Stock Price from
Bestway 58126 pool part/accessory Sand filter pump Bestway 58126 pool part/accessory Sand filter pump
(show image)
58126 FLOWCLEAR SAND FILTER
Country Distributor
Deutschland 1 distributor(s)