location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58254 Pool Covering Pool solar cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Solar Pool Cover 6.71m x 3.66m x 1.32m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58254
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138918960
Category: Pool Covering Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2023 09:03:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58254 Pool Covering Pool solar cover :
The short editorial description of Bestway 58254 Pool Covering Pool solar cover

SOLAR POOL COVER
More>>>
Bestway 58254 Pool Covering Pool solar cover:
The official marketing text of Bestway 58254 Pool Covering Pool solar cover as supplied by the manufacturer

SOLAR POOL COVER
- Cover floats on water surface to provide heat insulation
- Minimized pool debris
- Fits 6.71m x3.66m x1.32m 22'x12'x52"") Power Steel Frame Pools
Content: One pool cover

Short summary description Bestway 58254 Pool Covering Pool solar cover:
This short summary of the Bestway 58254 Pool Covering Pool solar cover data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58254, Pool solar cover, Blue, 264.2" (6.71 m), 144.1" (3.66 m), Carry bag with insert card

Long summary description Bestway 58254 Pool Covering Pool solar cover:
This is an auto-generated long summary of Bestway 58254 Pool Covering Pool solar cover based on the first three specs of the first five spec groups.

Bestway 58254. Product type: Pool solar cover, Product color: Blue. Pool width (max): 264.2" (6.71 m), Pool length (max): 144.1" (3.66 m). Package type: Carry bag with insert card

Features
Product type *
Pool solar cover
Product color *
Blue
Weight & dimensions
Pool width (max)
264.2" (6.71 m)
Pool length (max)
144.1" (3.66 m)
Packaging data
Package type
Carry bag with insert card