location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 30" 1280 x 768 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Videoseven LTV30C PRO 30IN LCD-TV 76CM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LTV30C-1BNDL
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 30" 1280 x 768 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30"
  • - 1280 x 768 pixels
  • - 16 ms 550 cd/m² 600:1
  • - 16 W
Long product name V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 30" 1280 x 768 pixels Silver :
The short editorial description of V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 30" 1280 x 768 pixels Silver

PRO 30IN LCD-TV 76CM 600:1 550CD 170 170 16MS
More>>>
V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 30" 1280 x 768 pixels Silver:
The official marketing text of V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 30" 1280 x 768 pixels Silver as supplied by the manufacturer

Videoseven once again boosts its involvement in the Home Entertainment sector. Screen diagonal of 75.2 cm and good technical parameters makes the V7 LTV 30C an excellent replacement for the old CRT television. Elegant design and the outstanding value for money are also truly impressive features.

Short summary description V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 30" 1280 x 768 pixels Silver:
This short summary of the V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 30" 1280 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM, 30", 1280 x 768 pixels, LCD, 16 ms, Silver

Long summary description V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 30" 1280 x 768 pixels Silver:
This is an auto-generated long summary of V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM computer monitor 30" 1280 x 768 pixels Silver based on the first three specs of the first five spec groups.

V7 Videoseven LTV30C PRO 30IN LCD-TV 76CM. Display diagonal: 30", Display resolution: 1280 x 768 pixels. Display: LCD. Response time: 16 ms. Product color: Silver

Display
Display diagonal *
30"
Display resolution *
1280 x 768 pixels
Touchscreen *
No
Display brightness (typical)
550 cd/m²
Response time
16 ms
Aspect ratio
15:9
Contrast ratio (typical) *
600:1
Pixel pitch
0.5025
Vertical scan range
75
Design
Product color *
Silver
Ports & interfaces
I/O ports
1 x scart, S-Video, DVI-I
Power
Power consumption (typical) *
16 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
5 - 40 °C
Maximum operating temperature range (T-T)
45
Weight & dimensions
Width (with stand)
3.49" (88.7 mm)
Depth (with stand)
0.807" (20.5 mm)
Height (with stand)
2.12" (53.8 mm)
Width (without stand)
3.49" (88.7 mm)
Depth (without stand)
0.807" (20.5 mm)
Height (without stand)
2.12" (53.8 mm)
Weight (without stand)
0.776 oz (22 g)
Other features
Display
LCD
Power requirements
internal
Recommended resolution
1280 x 768
Security features
HDTV
Brand Image Article code product Stock Price from
Philips Matchline 32PF9956/12 computer monitor 32" 1366 x 768 pixels Philips Matchline 32PF9956/12 computer monitor 32" 1366 x 768 pixels
(show image)
32PF9956/12 32PF9956/12