location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68015 camping tent Beige, Green Dome/Igloo tent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Hogan X5 Tent - Dome - 5-persons - Beige/Green
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138917543
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Camping Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 68015 camping tent Beige, Green Dome/Igloo tent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dome/Igloo tent 5 person(s)
  • - Number of rooms: 1
  • - Waterproof seams Fire retardant canvas
  • - Mosquito net
  • - Interior material: Polyester
  • - Beige, Green
Long product name Bestway 68015 camping tent Beige, Green Dome/Igloo tent :
The short editorial description of Bestway 68015 camping tent Beige, Green Dome/Igloo tent

HOGAN X5 TENT
More>>>
Bestway 68015 camping tent Beige, Green Dome/Igloo tent:
The official marketing text of Bestway 68015 camping tent Beige, Green Dome/Igloo tent as supplied by the manufacturer

HOGAN X5 TENT
- Fits 5 adults, 2 layer
- Streamlined structure provides stability in windy conditions
- High density, anti-insect mesh door and windows
- Fabric: 190T Polyester PU3000mm coated
- Ground protection: 120G/M2 PE
- Product unit weight: 7.2 kg 15.9 Lb)
- Front long tunnel design provides extra space
- Inside pocket to store personal effects
Content: One tent, one carry bag

Short summary description Bestway 68015 camping tent Beige, Green Dome/Igloo tent:
This short summary of the Bestway 68015 camping tent Beige, Green Dome/Igloo tent data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68015, Dome/Igloo tent, 5 person(s), 17.3 lbs (7.85 kg), Beige, Green

Long summary description Bestway 68015 camping tent Beige, Green Dome/Igloo tent:
This is an auto-generated long summary of Bestway 68015 camping tent Beige, Green Dome/Igloo tent based on the first three specs of the first five spec groups.

Bestway 68015. Number of sleeping places: 5 person(s), Tent fabric waterproof rating: 118.1" (3 m). Type: Dome/Igloo tent, Product color: Beige, Green, Pockets quantity: 1 pockets. Interior material: Polyester, Exterior finish material: Polyester. Width: 120.1" (3050 mm), Depth: 120.1" (3050 mm), Height: 78.7" (2000 mm). Package width: 25.2" (640 mm), Package depth: 8.66" (220 mm), Package height: 7.48" (190 mm)

Features
Tent fabric waterproof rating
118.1" (3 m)
Number of sleeping places *
5 person(s)
Fire retardant canvas
Yes
Waterproof seams
Yes
Intrastat code
63069000
Design
Product color *
Beige, Green
Number of rooms
1
Pockets quantity
1 pockets
Type *
Dome/Igloo tent
Coloration
Pattern
Mosquito net
Yes
Material
Interior material
Polyester
Exterior finish material
Polyester
Weight & dimensions
Width
120.1" (3050 mm)
Depth
120.1" (3050 mm)
Height
78.7" (2000 mm)
Weight
17.3 lbs (7.85 kg)
Sleeping area (W x L)
120.1 x 120.1" (3050 x 3050 mm)
Packaging data
Package width
25.2" (640 mm)
Package depth
8.66" (220 mm)
Package height
7.48" (190 mm)
Packaging content
Carrying case
Yes
Package type
Blister
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
48 pc(s)
Technical details
Package volume
58000 cm³