location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68003 camping tent Gray, Orange Dome/Igloo tent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Traverse X4 Tent - Dome - 4-persons - Grey/Orange
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138913019
Category:
Portable shelter made of cloth, supported by one or more poles and stretched tight by cords or loops attached to pegs driven into the ground.
Camping Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 68003 camping tent Gray, Orange Dome/Igloo tent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dome/Igloo tent 4 person(s)
  • - Waterproof seams Fire retardant canvas
  • - Side window Mosquito net
  • - Interior material: Polyester
  • - Gray, Orange
Long product name Bestway 68003 camping tent Gray, Orange Dome/Igloo tent :
The short editorial description of Bestway 68003 camping tent Gray, Orange Dome/Igloo tent

TRAVERSE X4 TENT
More>>>
Bestway 68003 camping tent Gray, Orange Dome/Igloo tent:
The official marketing text of Bestway 68003 camping tent Gray, Orange Dome/Igloo tent as supplied by the manufacturer

TRAVERSE X4 TENT
- Fits 4 adults, 2 layer
- Streamlined structure provides stability in windy conditions
- High density, anti-insect mesh door and windows
- Fabric: 190T polyester PU2000mm coated
- Ground protection: 120G/M2 PE
- Product unit weight: 7.0 kg 15.4 Lb)
- Waterproof seams and fire retardant fabric, ideal for camping
- Inside pocket to store personal effects
- Detachable roof is suitable for both hot and rainy seasons
- Convenient side doors
Content: One tent, one carry bag

Short summary description Bestway 68003 camping tent Gray, Orange Dome/Igloo tent:
This short summary of the Bestway 68003 camping tent Gray, Orange Dome/Igloo tent data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68003, Dome/Igloo tent, 4 person(s), 18.3 lbs (8.28 kg), Gray, Orange

Long summary description Bestway 68003 camping tent Gray, Orange Dome/Igloo tent:
This is an auto-generated long summary of Bestway 68003 camping tent Gray, Orange Dome/Igloo tent based on the first three specs of the first five spec groups.

Bestway 68003. Number of sleeping places: 4 person(s), Tent fabric waterproof rating: 78.7" (2 m). Type: Dome/Igloo tent, Product color: Gray, Orange, Pockets quantity: 1 pockets. Interior material: Polyester, Exterior finish material: Polyester. Width: 189" (4800 mm), Depth: 82.7" (2100 mm), Height: 65" (1650 mm). Package width: 24.8" (630 mm), Package depth: 8.27" (210 mm), Package height: 7.68" (195 mm)

Features
Tent fabric waterproof rating
78.7" (2 m)
Number of sleeping places *
4 person(s)
Fire retardant canvas
Yes
Waterproof seams
Yes
Intrastat code
63069000
Design
Product color *
Gray, Orange
Pockets quantity
1 pockets
Type *
Dome/Igloo tent
Side window
Yes
Coloration
Pattern
Mosquito net
Yes
Material
Interior material
Polyester
Exterior finish material
Polyester
Weight & dimensions
Width
189" (4800 mm)
Depth
82.7" (2100 mm)
Height
65" (1650 mm)
Weight
18.3 lbs (8.28 kg)
Sleeping area (W x L)
189 x 82.7" (4800 x 2100 mm)
Packaging data
Package width
24.8" (630 mm)
Package depth
8.27" (210 mm)
Package height
7.68" (195 mm)
Packaging content
Carrying case
Yes
Package type
Blister
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
48 pc(s)
Technical details
Package volume
55000 cm³