Philips logo

Philips OneBlade Pro QP6510/20 beard trimmer Battery 12 0.354" (9 mm) Wet & Dry Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
509289
Info modified on:
31 Oct 2024, 04:16:31
Bullet Points Philips OneBlade Pro QP6510/20 beard trimmer Battery 12 0.354" (9 mm) Wet & Dry Black:
  • - Trim, edge, shave
  • - For any length of hair
  • - 12-length precision comb
  • - Rechargeable, wet & dry use
Guarantee:
2 years
Long product name Philips OneBlade Pro QP6510/20 beard trimmer Battery 12 0.354" (9 mm) Wet & Dry Black:

Li-Ion, 60min/1h, 100-240V, 0.5-9mm

Philips OneBlade Pro QP6510/20 beard trimmer Battery 12 0.354" (9 mm) Wet & Dry Black:

OneBlade to trim, edge & shave any length of hair
Designed to cut hair, not skin
The Philips OneBlade is a revolutionary new hybrid styler that can trim, shave and create clean lines and edges, on any length of hair. Forget about using multiple steps and tools.OneBlade does it all.

Comfortable shave
- Unique OneBlade Technology
- Shave it off
- Contour following

Even trim
- Trim it down
- Precision trimming comb has 12 length settings (0.5 to 9mm)

Sharp edges
- Edge it up
- Create perfect edges & sharp lines with the dual-sided blade

Easy to use
- Durable OneBlade
- Wet & dry
- LED light shows battery status
- 60 min Li-Ion battery

Short summary description Philips OneBlade Pro QP6510/20 beard trimmer Battery 12 0.354" (9 mm) Wet & Dry Black:

Philips OneBlade Pro QP6510/20, Battery, Black

Long summary description Philips OneBlade Pro QP6510/20 beard trimmer Battery 12 0.354" (9 mm) Wet & Dry Black:

Philips OneBlade Pro QP6510/20. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.354" (9 mm). Product color: Black. Power source: Battery, Operating time: 60 min, Battery type: Built-in battery. Width: 5.12" (130 mm), Depth: 3.15" (80 mm), Height: 7.87" (200 mm)

3d tour
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.