location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo X1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XF0L16613
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190404212144 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 17:27:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo X1 Black :
The short editorial description of Lenovo X1 Black

ThinkCentre X1 VESA Mount
More>>>
Lenovo X1 Black:
The official marketing text of Lenovo X1 Black as supplied by the manufacturer

The ThinkCentre X1 VESA Mount is a unique designed specific for ThinkCentre X1 AIO system. You could mount this VESA Mount to X1 AIO System and Lenovo Stands/Arms which with 100mm x 100mm VESA hole to adjust the height and the angle of X1 System. It provides the extremely flexibility to your ThinkCentre X1 AIO.

Short summary description Lenovo X1 Black:
This short summary of the Lenovo X1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo X1, Black

Long summary description Lenovo X1 Black:
This is an auto-generated long summary of Lenovo X1 Black based on the first three specs of the first five spec groups.

Lenovo X1. Product color: Black

Technical details
Product color *
Black
VESA mounting
Yes
Operational conditions
Operating temperature (T-T)
5 - 95 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
10.2 oz (290 g)
Width
4.76" (121 mm)
Depth
5.24" (133 mm)
Height
1.18" (30 mm)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)