location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LT-5505 tray/feeder Feed module 250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT-5505
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT-5505 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766755559 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 14:05:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LT-5505 tray/feeder Feed module 250 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Feed module
  • - 250 sheets
  • - Brand compatibility: Brother
  • - Gray
More>>>
Short summary description Brother LT-5505 tray/feeder Feed module 250 sheets:
This short summary of the Brother LT-5505 tray/feeder Feed module 250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LT-5505, Feed module, Brother, HL-L6400DW, 250 sheets, Gray, 14.3" (363 mm)

Long summary description Brother LT-5505 tray/feeder Feed module 250 sheets:
This is an auto-generated long summary of Brother LT-5505 tray/feeder Feed module 250 sheets based on the first three specs of the first five spec groups.

Brother LT-5505. Type: Feed module, Brand compatibility: Brother, Compatibility: HL-L6400DW. Width: 14.3" (363 mm), Depth: 15.1" (383 mm), Height: 4.8" (122 mm)

Features
Type *
Feed module
Brand compatibility *
Brother
Compatibility *
HL-L6400DW
Maximum capacity
250 sheets
Product color
Gray
Weight & dimensions
Width
14.3" (363 mm)
Depth
15.1" (383 mm)
Height
4.8" (122 mm)
Weight
6.19 lbs (2.81 kg)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 6 distributor(s)
United Kingdom 10 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)