location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L6250DN laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L6250DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L6250DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766753371
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:37:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-L6250DN laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 46 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Total number of input trays: 1 Total input capacity: 520 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
Long product name Brother HL-L6250DN laser printer 1200 x 1200 DPI A4 :
The short editorial description of Brother HL-L6250DN laser printer 1200 x 1200 DPI A4

HL-L6250DN Mono Laser Printer A4
More>>>
Brother HL-L6250DN laser printer 1200 x 1200 DPI A4:
The official marketing text of Brother HL-L6250DN laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer

HL-L6250DN Mono Laser Printer A4 46ppm 1200x1200 dpi USB 2.0 LAN 256MB

Short summary description Brother HL-L6250DN laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-L6250DN laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L6250DN, Laser, 1200 x 1200 DPI, A4, 46 ppm, Duplex printing, Network ready

Long summary description Brother HL-L6250DN laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-L6250DN laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-L6250DN. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 46 ppm, Duplex printing. Display: LCD. Network ready. Product color: Gray

Printing
Duplex printing mode
Auto
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
46 ppm
Warm-up time
4.7 s
Time to first page (black, normal)
7.5 s
Economical printing
Yes
Features
Recommended duty cycle
0 - 5000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter XL24E, PCL 6, PDF 1.7
Input & output capacity
Total number of input trays *
1
Total input capacity *
520 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
2
Maximum input capacity
1040 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSEC, PEAP, SNMP, SSL/TLS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS name resolution, DNS resolver, mDNS, LLMNR responder, LPR/ LPD, custom Raw Port/Port9100, IPP/IPPS, FTP server, TELNET server, HTTP/HTTPS server, TFTP client en server, SMTP client, SNMPv1/v2c/ v3, ICMP, web services (printen), CIFS client, SNTP client, LDAP
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, custom raw port/ Port9100, IPP/IPPS, FTP server, TELNET server, HTTP/HTTPS server, TFTP client en server, SMTP client, SNMPv1/v2c, ICMPv6, web services (print), CIFS client, SNTP client, LDAP
Network
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service, Windows RT
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
Cortex-A9
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
50 dB
Sound power level (standby)
35 dB
Design
Product color *
Gray
Built-in display *
Yes
Display
LCD
Display number of lines
16 lines
Power
Power consumption (printing) *
740 W
Power consumption (standby)
32 W
Power consumption (PowerSave)
390 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
2.162 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
14.7" (373 mm)
Depth
15.3" (388 mm)
Height
11.3" (287 mm)
Weight
27.3 lbs (12.4 kg)
Packaging data
Package width
19.1" (485 mm)
Package depth
17.7" (450 mm)
Package height
20.9" (531 mm)
Package weight
33.1 lbs (15 kg)
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Brand Image Article code product Stock Price from
Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi Brother HL-L5200DW 1200 x 1200 DPI A4 Wi-Fi
(show image)
HLL5200DWZU1-NW HL-L5200DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi Brother HL-L5200DW laser printer 1200 x 1200 DPI A4 Wi-Fi
(show image)
HL-L5200DW HL-L5200DW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)