location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-L5500DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-L5500DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502641889 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 517243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:37:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 40 ppm
  • - Mono copying Color scanning
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB Built-in processor ARM 800 MHz
  • - 36.2 lbs (16.4 kg)
Guarantee: 2 Years
Long product name Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm :
The short editorial description of Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm

Laser, 40ppm, 1200 x 1200dpi, A4, 256MB, Cortex-A9 800MHz, 3.7" LCD, USB 2.0, RJ-45, 16.4kg
More>>>
Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm:
The official marketing text of Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm as supplied by the manufacturer

The Brother DCP-L5500DN monochrome laser multi-function copier is a great solution for offices and small workgroups. It offers cost-efficient output with its high-yield replacement toner cartridge, fast print and copy speeds up to 42ppm, and easy sharing via an Ethernet interface. Advanced security features provide network user authentication to help protect against unauthorized access. Plus, enjoy flexible paper handling with a 250-sheet capacity paper tray, a 50-sheet capacity multi-purpose tray and optional trays to increase total capacity to 1,340 sheets. Quickly scan multi-page documents to a variety of destinations with the 40-page capacity auto document feeder. Plus, a customizable color Touchscreen display provides direct printing from and scanning to popular business cloud services.

Fast, high-quality printing and copying.
With a print speed of up to 42 pages per minute, this multi-function copier is ideal for busy offices.

Cost-efficient output.
Help lower your operating costs via a high-yield 8,000-page‡ replacement toner cartridge.

Flexible network connectivity†
Built-in Ethernet interface allows you to share the DCP-L5500DN with multiple users on your network.

Flexible paper handling.
Easily handle your large print jobs via an adjustable 250-sheet capacity paper tray and 50-sheet capacity multi-purpose tray. Additional optional paper trays are available in 250-sheet or 520-sheet capacities enabling users to configure the multi-function copier with multiple trays in a way that best meets their application requirements – up to 1,340-sheet total capacity.

Automatic duplex (two-sided) printing.
Help save paper and create two-sided documents with automatic duplex printing. Also, create two-sided output from one-sided originals when copying.

40-page capacity auto document feeder.
Use for unattended copying or scanning of multi-page documents (up to legal size).

Advanced scanning capabilities‡.
Supports multiple scan-to destinations such as E-mail, SSH Server (SFTP), USB, SharePoint®, Cloud Services, and Network Folder (CIFS) to easily adapt to your customized workflow.

Convenient mobile device printing and scanning.
Print from your mobile device via‡: AirPrint™, Google Cloud Print™ 2.0, Mopria®, Brother iPrint&Scan and Cortado Workplace. Plus, wirelessly scan to your mobile device with the Brother iPrint&Scan app.

Walk-up printing and scanning.
A USB Host is located on the front of the machine for printing files from or scanning files to your USB flash memory drive‡.

Advanced security features.
Active Directory® support for network user authentication to help protect against unauthorized access to the device. Other security features include: Secure Function Lock, LDAP, SSL/TLS, and more.

Outstanding customer support.
The Brother DCP-L5500DN offers a 1 year limited warranty with free phone support for the life of your product.

The Brother DCP-L5500DN monochrome laser multi-function copier offers reliable performance, cost-efficient output, productivity-enhancing features, flexible paper handling, and advanced security features for offices and small workgroups.

Business-centric features to meet the demands of your busy office
The DCP-L5500DN will help enhance your workflow’s productivity with a print and copy speed up to 42 pages per minute.This high-performance multi-function copier produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics. Plus, it offers simultaneous operation (for example, printing and scanning at the same time) so that multiple workgroup members can use the machine at the same time without experiencing slow-downs.

Time-saving copy features and high-quality scanning to a wide variety of destinations

The DCP-L5500DN features fast monochrome scanning up to 24ipm1 to help maximize the productivity of your office. Use the 40-page capacity auto document feeder to quickly scan or copy multi-page documents or use the letter-size document glass to copy or scan bound materials.

Includes valuable copier features such as: Standalone copying, ID copy, sorting, reduce/enlarge documents from 25-400%, and N-in-1 copying

Multiple scan-to destinations easily adapt to your customized workflow. Scan-to destinations include E-mail, SSH Server (SFTP), USB2, SharePoint®, cloud services3, Network Folder (CIFS), and more

Scan documents to your compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device via the free Brother iPrint&Scan app4

Offers advanced scanning features such as ADF Auto Deskew to automatically straighten skewed documents and Blank Page Skip to remove blank pages, eliminating the need for manual sorting and more

Cost-efficient output and money saving features
The DCP-L5500DN comes with a 2,000-page5 starter cartridge. Replacement cartridges have yields of 3,000 pages5 (TN-820) or 8,000 pages5 (TN-850) - a high-yield alternative to help lower your operating costs.

Also, two-sided (duplex) printing means less paper use – and helps save paper and money. Environmentally friendly, the DCP-L5500DN is ENERGY STAR® Qualified and offers a Deep Sleep Mode that only uses 1.6 watts of power when not in use.

Flexible paper handling for demanding office printing and copying
The DCP-L5500DN comes with a 250-sheet capacity paper tray that is adjustable for letter or legal size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes (up to 10) and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the multi-function copier with multiple trays in a way that best meets their application requirement – up to 1,340 sheet total capacity.

Innovative Color touchscreen display to customize your workflow
With easy menu navigation and the option of creating up to 48 customized shortcuts for frequently used functions, the large 3.7” color Touchscreen display simplifies even the most complicated tasks.

Scan to or print from popular business cloud services directly from the Touchscreen display without using a computer. Supported services include EVERNOTE®, DROPBOX, GOOGLE DRIVE™, ONENOTE®, and more (print and scan functionality varies by service)

Short summary description Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm:
This short summary of the Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-L5500DN, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Graphite

Long summary description Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

Brother DCP-L5500DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Graphite

Printing
Duplex printing mode
Auto/Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
10 ppm
Warm-up time
4.8 s
Time to first page (black, normal)
7.2 s
N-up printing
2, 4, 9, 16, 25
Secure printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2
PC free copying
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, FTP, File, Image, OCR, USB
Scan speed (black)
24 inch/min
Scan speed (color)
20 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
ISIS, TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
0 - 3500 pages per month
Maximum duty cycle *
50000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
BR-Script 3, Epson FX, IBM ProPrinter, Microsoft XPS, PCL 6, PDF 1.7
Number of printer fonts
66
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
802.1x RADIUS, APOP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSEC, PEAP, SMTP-AUTH, SNMP, SSL/TLS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, POP3, SMTP Client, IPP/IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/Scan), SNTP Client, LDAP, IMAP4
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, POP3*, SMTP Client, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c, HTTP/HTTPS server, TFTP client and server, ICMPv6, SNTP Client, LDAP, Web Services (Print/Scan), IMAP4
Email protocols
APOP, IMAP4, POP3, SMTP
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, OneNote, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
52 dB
Design
Product color *
Black, Graphite
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3.7"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
645 W
Power consumption (PowerSave)
390 W
Power consumption (standby)
34 W
Power consumption (sleep)
7.5 W
Power consumption (off)
1.6 W
Energy Star Typical Electricity Consumption (TEC)
1.832 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Mobile operating systems supported
Windows Phone, Windows RT
Certificates
Certification
GS Mark
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
17.1" (435 mm)
Depth
16.8" (427 mm)
Height
19.1" (486 mm)
Weight
36.2 lbs (16.4 kg)
Packaging data
Package width
21.5" (545 mm)
Package depth
20.5" (520 mm)
Package height
25.2" (641 mm)
Package weight
43.4 lbs (19.7 kg)
Logistics data
Harmonized System (HS) code
84433100
Other features
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-20 01:29:21
Uk has collected 1 expert review for Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm and the rating is 87 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
87%
Brand Image Article code product Stock Price from
Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm Brother MFC-L2700DN multifunction printer Laser A4 2400 x 600 DPI 24 ppm
(show image)
MFC-L2700DN MFC-L2700DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi
(show image)
DCP-1610W DCP-1610W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)