location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52056 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Jumping Tube Gym Φ1.52m x H1.07m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52056
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138950250
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 52056 inflatable toy :
The short editorial description of Bestway 52056 inflatable toy

JUMPING TUBE GYM
More>>>
Bestway 52056 inflatable toy:
The official marketing text of Bestway 52056 inflatable toy as supplied by the manufacturer

JUMPING TUBE GYM
- Safety valves
- Sturdy pre-tested vinyl
- Removable rings for hours of fun
- Solid walls for added safety
- Repair patch included
- Content: One jumping tube, five triangular rings, five hexagonal rings, repair patch

Short summary description Bestway 52056 inflatable toy:
This short summary of the Bestway 52056 inflatable toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52056, Inflatable play center, 3 yr(s), Vinyl, Multicolor

Long summary description Bestway 52056 inflatable toy:
This is an auto-generated long summary of Bestway 52056 inflatable toy based on the first three specs of the first five spec groups.

Bestway 52056. Product type: Inflatable play center, Proper use: Outdoor, Recommended age (min): 3 yr(s), Recommended age (max): 6 yr(s), Safety valve, Material: Vinyl, Product color: Multicolor

Features
Product type *
Inflatable play center
Product color *
Multicolor
Material *
Vinyl
Recommended age (min) *
3 yr(s)
Recommended age (max)
6 yr(s)
Proper use
Outdoor
Suitable for outdoor use
Yes
Safety valve
Yes
Rings quantity
10
Intrastat code
95030095
Weight & dimensions
Diameter
59.8" (152 cm)
Length
42.1" (1070 mm)
Weight & dimensions
Thickness
0.0114" (0.29 mm)
Packaging data
Package width
15.7" (400 mm)
Package depth
4.33" (110 mm)
Package height
15.7" (400 mm)
Package weight
10.6 lbs (4.82 kg)
Package type
Box
Package volume
62000 cm³
Packaging content
Inflatable repair kit included
Yes
Logistics data
Minimum order quantity
3 pc(s)
Quantity per pallet
54 pc(s)
Brand Image Article code product Stock Price from
Bestway 52307 inflatable toy Bestway 52307 inflatable toy
(show image)
52307 52307