location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 51123 kiddie pool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Play Pool - 3-Ring - Φ2.29m x H56cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138913736
Category: Kiddie Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 11:53:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 51123 kiddie pool :
The short editorial description of Bestway 51123 kiddie pool

PLAY POOL
More>>>
Bestway 51123 kiddie pool:
The official marketing text of Bestway 51123 kiddie pool as supplied by the manufacturer

PLAY POOL
- Three 3 interconnecting nozzles
- Sturdy pre-tested vinyl
- 3 equal rings
- Sturdy I-beam construction
- Extra wide side walls
- Repair patch included
- Designed water capacity: 1147 L 303 gal.)
- Releases pool water with the easy-to-use drain valve!
- Content: One pool, repair patch

Short summary description Bestway 51123 kiddie pool:
This short summary of the Bestway 51123 kiddie pool data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 51123, 1147 L, Vinyl, Multicolor

Long summary description Bestway 51123 kiddie pool:
This is an auto-generated long summary of Bestway 51123 kiddie pool based on the first three specs of the first five spec groups.

Bestway 51123. Capacity: 1147 L. Material: Vinyl, Product color: Multicolor

Features
Material *
Vinyl
Coloration
Pattern
Product color *
Multicolor
Extra wide walls
Yes
Weight & dimensions
Capacity *
1147 L
Diameter
90.2" (2.29 m)
Weight & dimensions
Height
22" (560 mm)
Deflated size (W x L)
89.8 x 89.8" (2280 x 2280 mm)
Packaging data
Package type
Full color box
Packaging content
Repair patch included
Yes
Packaging content
3 x rings