location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67226 air mattress Double mattress Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Inflate Flocked Airbed - Queen - 2.03m x 1.52m x 28cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67226
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916324 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 67226 air mattress Double mattress Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double mattress
  • - Material: Vinyl
  • - Built-in air pump
  • - Blue
Long product name Bestway 67226 air mattress Double mattress Blue :
The short editorial description of Bestway 67226 air mattress Double mattress Blue

EASY INFLATE FLOCKED AIR BED / QUEEN
More>>>
Bestway 67226 air mattress Double mattress Blue:
The official marketing text of Bestway 67226 air mattress Double mattress Blue as supplied by the manufacturer

EASY INFLATETM FLOCKED AIR BED / QUEEN
- Sturdy pre-tested vinyl
- Quick inflation/deflation screw valve
- Comfortable flocked sleeping surface
- Built-in pillow
- Built-in foot pump that inflates bed
- Great for indoor & outdoor use
- Heavy-duty repair patch included
Content: One air bed, repair patch

Short summary description Bestway 67226 air mattress Double mattress Blue:
This short summary of the Bestway 67226 air mattress Double mattress Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67226, Double mattress, Built-in air pump

Long summary description Bestway 67226 air mattress Double mattress Blue:
This is an auto-generated long summary of Bestway 67226 air mattress Double mattress Blue based on the first three specs of the first five spec groups.

Bestway 67226. Type: Double mattress, Product color: Blue, Material: Vinyl. Width: 59.8" (1520 mm), Length: 79.9" (2030 mm), Height: 11" (280 mm). Package width: 15.7" (400 mm), Package depth: 11.8" (300 mm), Package height: 4.92" (125 mm). Purpose: Sleeping. Minimum order quantity: 3 pc(s), Quantity per pallet: 90 pc(s)

Features
Type *
Double mattress
Product color *
Blue
Material *
Vinyl
Bottom surface material
Vinyl
Built-in pillow
Yes
Built-in air pump *
Yes
Self-locking safety valve
Yes
Flocked top
Yes
Intrastat code
39269092
Weight & dimensions
Width
59.8" (1520 mm)
Length
79.9" (2030 mm)
Height
11" (280 mm)
Weight & dimensions
Weight
9.52 lbs (4.32 kg)
Packaging data
Package width
15.7" (400 mm)
Package depth
11.8" (300 mm)
Package height
4.92" (125 mm)
Package volume
52000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Other features
Purpose
Sleeping
Logistics data
Minimum order quantity
3 pc(s)
Quantity per pallet
90 pc(s)