location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 75010 inflatable armchair Single chair Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InflatableBeanless Soccer Ball Chair
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138970043
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 75010 inflatable armchair Single chair Black, White :
The short editorial description of Bestway 75010 inflatable armchair Single chair Black, White

BEANLESS SOCCER BALL CHAIR
More>>>
Bestway 75010 inflatable armchair Single chair Black, White:
The official marketing text of Bestway 75010 inflatable armchair Single chair Black, White as supplied by the manufacturer

BEANLESS SOCCER BALL CHAIR
- Safety valves
- Sturdy pre-tested vinyl
- Repair patch included
- Content: One chair, repair patch
Made in China

Short summary description Bestway 75010 inflatable armchair Single chair Black, White:
This short summary of the Bestway 75010 inflatable armchair Single chair Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 75010, Single chair, Black, White, Vinyl, Vinyl, 6 yr(s), China

Long summary description Bestway 75010 inflatable armchair Single chair Black, White:
This is an auto-generated long summary of Bestway 75010 inflatable armchair Single chair Black, White based on the first three specs of the first five spec groups.

Bestway 75010. Type: Single chair, Product color: Black, White, Material: Vinyl. Width: 44.9" (1140 mm), Depth: 44.1" (1120 mm), Height: 28" (710 mm). Package width: 11.8" (300 mm), Package depth: 11.8" (300 mm), Package height: 2.76" (70 mm). Minimum order quantity: 8 pc(s), Quantity per pallet: 360 pc(s)

Features
Recommended age (min)
6 yr(s)
Type *
Single chair
Product color *
Black, White
Material *
Vinyl
Top surface material *
Vinyl
Safety valve
Yes
Country of origin
China
Intrastat code
39269097
Technical details
Package volume
58000 cm³
Weight & dimensions
Width
44.9" (1140 mm)
Depth
44.1" (1120 mm)
Weight & dimensions
Height
28" (710 mm)
Deflated size (W x L)
39.8 x 39.8" (1010 x 1010 mm)
Weight
3.68 lbs (1.67 kg)
Packaging data
Package width
11.8" (300 mm)
Package depth
11.8" (300 mm)
Package height
2.76" (70 mm)
Package type
Box
Packaging content
Repair patch included
Yes
Quantity
1
Logistics data
Minimum order quantity
8 pc(s)
Quantity per pallet
360 pc(s)