location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Activejet AC-546RX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Activejet Check ‘Activejet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Activejet AC-546RX ink (replacement for Canon CL-546 XL; Premium; 15 ml; color)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC-546RX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901443096535
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Activejet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Activejet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 11:06:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Activejet AC-546RX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compatible
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
  • - Supply type: Single pack
  • - High (XL) Yield
  • - Color ink page yield: 300 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Canon
  • - 1 pc(s)
Guarantee: 5 years
Long product name Activejet AC-546RX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow :
The short editorial description of Activejet AC-546RX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow

Ink cartridge Activejet replacement Canon CL-546 XL, Remanufactured, Capacity: 15 ml, Printing color: Color, 5 years warranty
More>>>
Short summary description Activejet AC-546RX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the Activejet AC-546RX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Activejet AC-546RX, High (XL) Yield, Cyan, Magenta, Yellow, Dye-based ink, 15 ml, 1 pc(s), Single pack

Long summary description Activejet AC-546RX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of Activejet AC-546RX ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Activejet AC-546RX. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Supply type: Single pack, Color ink page yield: 300 pages, Color ink volume: 15 ml, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Country Distributor
Lithuania 1 distributor(s)