location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1TB SATA internal hard drive 7200 RPM Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB SATA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-ALEI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063840519
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name DELL 1TB SATA internal hard drive 7200 RPM Serial ATA :
The short editorial description of DELL 1TB SATA internal hard drive 7200 RPM Serial ATA

1 TB SATA HDD, 7200 RPM
More>>>
DELL 1TB SATA internal hard drive 7200 RPM Serial ATA:
The official marketing text of DELL 1TB SATA internal hard drive 7200 RPM Serial ATA as supplied by the manufacturer

Increase the storage capacity of your Dell™ System with 1 TB Hard Drive from Dell. It boasts a storage capacity of up to 1 TB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speed of up to 6 Gbps .

Compatibility
This product is compatible with the following systems:
- Inspiron 3250
- Inspiron 3252
- Inspiron 3650
- Inspiron 3656
- Inspiron 3847
- OptiPlex 3011 AIO
- OptiPlex 3020 MT
- OptiPlex 3020 SFF
- OptiPlex 7010
- Optiplex 9020 AIO
- OptiPlex XE2 MT
- Vostro 3250
- Vostro 3252
- Vostro 3650
- Vostro 3800
- XPS 8700
- XPS One 27 (2720)

Short summary description DELL 1TB SATA internal hard drive 7200 RPM Serial ATA:
This short summary of the DELL 1TB SATA internal hard drive 7200 RPM Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1TB SATA, 1 TB, 7200 RPM, Serial ATA

Long summary description DELL 1TB SATA internal hard drive 7200 RPM Serial ATA:
This is an auto-generated long summary of DELL 1TB SATA internal hard drive 7200 RPM Serial ATA based on the first three specs of the first five spec groups.

DELL 1TB SATA. HDD capacity: 1 TB, HDD speed: 7200 RPM, Interface: Serial ATA

Features
HDD capacity *
1 TB
Features
HDD speed *
7200 RPM
Interface *
Serial ATA
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 1TB SATA internal hard drive 7200 RPM Serial ATA:
Disclaimer

Actual configuration might differ from illustration