location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 452-BCCQ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
452-BCCQ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
452-BCCQ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184091784
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:52:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 452-BCCQ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Long product name DELL 452-BCCQ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The short editorial description of DELL 452-BCCQ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Dock with 130W AC adapter - EU
More>>>
DELL 452-BCCQ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official marketing text of DELL 452-BCCQ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer

The Dell Dock provides a common docking experience for both Dell and non-Dell platforms via Display Port over USB Type-C™, ensuring a reliable connection and crisp display. The dock connects with a single cable, freeing up space on your desk and in your workspace with the added ability to mount behind a monitor or on your desk. Great for presentations, the small and compact Dell Dock enables fast, efficient connectivity to multiple displays and all your everyday peripherals through one convenient cable.

Single Cable Connectivity
Featuring a powerful DisplayPort over USB Type-CTM cable, with the Dell Dock you can quickly connect your laptop or tablet to a single data and power source up to 130W for Dell devices and 60W for non-Dell devices. You’ll also enjoy an easy, reliable connection from your laptop or tablet to dual FHD displays or a single 4k display @ 30Hz, and all your essential peripherals.

Small Footprint and Big Flexibility
The Dell Dock is small in size-just 6.1 x 4.3 x .83 inches (15.49 x 10.92 x 2.11 cm)-and has one single cable. Place it anywhere you want to work-in your traditional office workspace, a hot desk or a conference room-even if space is limited.

One dock for all
The Dell Dock is compatible with select Dell laptops, workstations, tablets and many compatible non-Dell devices with USB-Type CTM port(s) having data, video, and power capabilities. Easily connect to displays, a mouse, keyboard and audio devices through the Dell Dock from your compatible system of choice.

Connect for collaboration
Grab your laptop and head to the next meeting where you, and your co-workers, will be able to quickly connect to the Dell Dock and share your latest PowerPoint presentation through a connected display screen or projector.

Enhanced video performance
USB Type-CTM connectivity is the latest and extremely reliable technology for video performance. Your display will be crisp and clear.

Connections and Features:
- Supports 2 FHD displays
- Two USB 2.0 ports
- Three USB 3.0 ports
- Speaker output (rear)
- Combo audio (front)
- Gigabit Ethernet
- Kensington Lock Slot
- 130W AC adapter with 7.4mm barrel

What’s in the box
- Dell Dock
- DisplayPort over USB Type-CTM Cable
- 130W AC Adapter with 7.4 mm barrel
- Quick Setup Guide

Short summary description DELL 452-BCCQ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the DELL 452-BCCQ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 452-BCCQ, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, Kensington, 130 W

Long summary description DELL 452-BCCQ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of DELL 452-BCCQ laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

DELL 452-BCCQ. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Cable lock slot type: Kensington. Power consumption (typical): 130 W. Width: 6.1" (154.9 mm), Depth: 4.3" (109.2 mm), Height: 0.831" (21.1 mm)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
3
Microphone in *
No
Combo headphone/mic port
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Performance
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Power
Power consumption (typical)
130 W
Weight & dimensions
Width
6.1" (154.9 mm)
Depth
4.3" (109.2 mm)
Height
0.831" (21.1 mm)
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)