location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S27F350FHU LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S27F350FHU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27F350FHU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0798334306294 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 448744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:31:19
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S27F350FHU LED display 27" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED PLS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - F 24 kWh 24 W
More>>>
Short summary description Samsung S27F350FHU LED display 27" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S27F350FHU LED display 27" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S27F350FHU, 27", 1920 x 1080 pixels, LCD, 4 ms, 700:1, Black

Long summary description Samsung S27F350FHU LED display 27" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S27F350FHU LED display 27" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung S27F350FHU. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 4 ms. Contrast ratio: 700:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
PLS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
4 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
DDC/CI
Yes
Color gamut
72%
3D
No
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-1 - 22°
Ergonomics
LED indicators
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
24 kWh
Power consumption (typical) *
24 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362952
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
24.7" (626.2 mm)
Depth (with stand)
9.75" (247.7 mm)
Height (with stand)
18.2" (462.4 mm)
Weight (with stand)
10.6 lbs (4.8 kg)
Width (without stand)
24.7" (626.2 mm)
Depth (without stand)
3.48" (88.3 mm)
Height (without stand)
14.4" (364.9 mm)
Weight (without stand)
8.82 lbs (4 kg)
Packaging data
Package width
27.6" (700 mm)
Package depth
17.4" (441 mm)
Package height
6.5" (165 mm)
Package weight
14.3 lbs (6.5 kg)
User Guide on CD-ROM
Yes
Packaging content
Stand included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Power cable length
59.1" (1.5 m)
Other features
Display
LCD
On/off switch
Yes
Power consumption (DPMS)
0.3 W
TV tuner integrated
No
Contrast ratio
700:1
ECO mode
Yes
Samsung Magic Function
MagicBright, MagicUpscale
No flickering
Yes
Samsung Eye Saver Mode
Yes
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Brand Image Article code product Stock Price from
Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black Samsung C27F390FHU LED display 27" 1920 x 1080 pixels Full HD Black
(show image)
LC27F390FHU C27F390FHU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27F591FDU LED display 27" 1920 x 1080 pixels Full HD Silver, White Samsung C27F591FDU LED display 27" 1920 x 1080 pixels Full HD Silver, White
(show image)
LC27F591FDU C27F591FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster C27H711QEU LED display 27" 2560 x 1440 pixels Quad HD White Samsung SyncMaster C27H711QEU LED display 27" 2560 x 1440 pixels Quad HD White
(show image)
LC27H711QEU C27H711QEU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LU28E590DS LED display 28" 3840 x 2160 pixels 4K Ultra HD Black, Silver Samsung LU28E590DS LED display 28" 3840 x 2160 pixels 4K Ultra HD Black, Silver
(show image)
LU28E590DS LU28E590DS 0.00
(excl. VAT)
0 (incl. VAT)