location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LC27F396FHU LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC27F396FHU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27F396FHU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088285634
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 374020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:08:47
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Apr 2021
Product end of life date
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LC27F396FHU LED display 27" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 27" LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - AMD FreeSync
  • - G 29 kWh 24 W
Long product name Samsung LC27F396FHU LED display 27" 1920 x 1080 pixels Full HD Black :
The short editorial description of Samsung LC27F396FHU LED display 27" 1920 x 1080 pixels Full HD Black

27", 1920 x 1080 Full HD, Curved, 250 cd/m2, 3000:1, 4 ms, 72%, 1 x D-Sub, 1 x HDMI
More>>>
Samsung LC27F396FHU LED display 27" 1920 x 1080 pixels Full HD Black:
The official marketing text of Samsung LC27F396FHU LED display 27" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The deepest screen curve for the most deeply immersive viewing experience
Discover a truly immersive viewing experience with the Samsung monitor curved more deeply than any other. Wrapping around your field of vision like your local iMax theater screen, the 1800R screen — with its 1800mm radius of arc for greater curvature — creates a wider field of view, enhances depth perception, and minimizes peripheral distractions to draw you deeper in to your content. So whether it is an online movie, a favourite TV show, or a pulse-racing game, Samsung’s deeper screen curve will fully immerse you in all your multi-media content

1800R screen and Eye Saver Mode for increased viewing comfort
- The deeper 1800R screen curvature allows your eyes to track smoothly. In clinical tests this reduced eye strain when compared to viewing a flat screen.
- Eye Saver Mode reduces eye strain, providing a comfortable viewing experience.
- Flicker Free technology minimises distracting screen flicker.

Superior image quality with Samsung’s advanced display technology
- Best-in-class 3000:1 contrast ratio: Samsung’s VA panel technology provides a 3000:1 contrast ratio that delivers deeper blacks, more brilliant whites, and richer colors for clearer, more vibrant images
- Reduced light leakage: Samsung’s curved display technology minimizes light leakage from the screen edges to ensure more uniform blacks across the entire viewing area

Flawlessly smooth gameplay with AMD FreeSync
- AMD FreeSync: By dynamically syncing screen refresh rate with image frame rate, AMD FreeSync minimizes stutter and ensures flawlessly smooth gameplay
- Game Mode: Game mode instantly optimizes screen colors and contrast for gaming to ensure you enjoy every scene at its best

Super slim curved screen and stylish, contemporary design
Super slim curved panel: With an astonishingly slim 11.9mm profile — as slender as a ballpoint pen — the solid curved panel is more than half as slim as previous curved-screen models

Samsung eco-saving technology reduces energy consumption and environmental impact
- Energy-saving auto brightness setting: Samsung’s eco-saving technology fluidly adjusts display brightness based on the luminescence of screen blacks to reduce energy consumption by up to 10%
- Dual manual brightness settings: Screen brightness can also be set manually to 25% or 50% of maximum

Short summary description Samsung LC27F396FHU LED display 27" 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung LC27F396FHU LED display 27" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LC27F396FHU, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung LC27F396FHU LED display 27" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung LC27F396FHU LED display 27" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung LC27F396FHU. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
4 ms
Screen shape *
Curved
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Color gamut
72%
Display brightness (min)
200 cd/m²
3D
No
Peak luminance ratio
96%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Game mode
Yes
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64
Multimedia
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Audio input
No
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
29 kWh
Power consumption (typical) *
24 W
Power consumption (max)
25 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
362845
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Power cable length
59.1" (1.5 m)
Weight & dimensions
Width (with stand)
24.5" (622.9 mm)
Depth (with stand)
9.55" (242.6 mm)
Height (with stand)
18.4" (466.2 mm)
Weight (with stand)
9.04 lbs (4.1 kg)
Width (without stand)
24.5" (622.9 mm)
Depth (without stand)
3.24" (82.4 mm)
Height (without stand)
14.5" (367.6 mm)
Weight (without stand)
7.94 lbs (3.6 kg)
Packaging data
Package width
26.8" (681 mm)
Package depth
16.7" (425 mm)
Package height
6.5" (165 mm)
Package weight
12.8 lbs (5.8 kg)
User Guide on CD-ROM
Yes
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
ECO mode
Yes
Quick installation guide
Yes
Active display area (W x H)
23.5 x 13.2" (597.9 x 336.3 mm)
Brand Image Article code product Stock Price from
Samsung C27F591FDU LED display 27" 1920 x 1080 pixels Full HD Silver, White Samsung C27F591FDU LED display 27" 1920 x 1080 pixels Full HD Silver, White
(show image)
LC27F591FDU C27F591FDU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SyncMaster C27H711QEU LED display 27" 2560 x 1440 pixels Quad HD White Samsung SyncMaster C27H711QEU LED display 27" 2560 x 1440 pixels Quad HD White
(show image)
LC27H711QEU C27H711QEU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27FG70FQU LED display 27" 1920 x 1080 pixels Full HD Black Samsung C27FG70FQU LED display 27" 1920 x 1080 pixels Full HD Black
(show image)
LC27FG70FQU C27FG70FQU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung C27F581FDU LED display 27" 1920 x 1080 pixels Full HD Silver Samsung C27F581FDU LED display 27" 1920 x 1080 pixels Full HD Silver
(show image)
LC27F581FDU C27F581FDU 0.00
(excl. VAT)
0 (incl. VAT)