location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 44036 pool/beach float Multicolor Vinyl Floating mattress

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Laguna Beach Airbed 1.91m x 89cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44036
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928136
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2019 16:20:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 44036 pool/beach float Multicolor Vinyl Floating mattress :
The short editorial description of Bestway 44036 pool/beach float Multicolor Vinyl Floating mattress

LAGUNA BEACH AIRMAT
More>>>
Bestway 44036 pool/beach float Multicolor Vinyl Floating mattress:
The official marketing text of Bestway 44036 pool/beach float Multicolor Vinyl Floating mattress as supplied by the manufacturer

LAGUNA BEACH AIRMAT
- Safety valves
- Sturdy pre-tested vinyl
- 2 air chambers
- Heavy-duty handles
- Repair patch included
- Contents: One air mat, repair patch

Short summary description Bestway 44036 pool/beach float Multicolor Vinyl Floating mattress:
This short summary of the Bestway 44036 pool/beach float Multicolor Vinyl Floating mattress data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 44036, Multicolor, Floating mattress, Vinyl, 28.7" (730 mm), 66.1" (1680 mm), 10.2" (260 mm)

Long summary description Bestway 44036 pool/beach float Multicolor Vinyl Floating mattress:
This is an auto-generated long summary of Bestway 44036 pool/beach float Multicolor Vinyl Floating mattress based on the first three specs of the first five spec groups.

Bestway 44036. Product color: Multicolor, Product type: Floating mattress, Material: Vinyl. Width: 28.7" (730 mm), Length: 66.1" (1680 mm), Height: 10.2" (260 mm). Package type: Polybag with insert card

Features
Product color *
Multicolor
Material *
Vinyl
Product type *
Floating mattress
Chambers quantity
2
Heavy-duty handles
Yes
Self-locking safety valve
Yes
Weight & dimensions
Width
28.7" (730 mm)
Length
66.1" (1680 mm)
Height
10.2" (260 mm)
Deflated size (W x L)
75.2 x 35" (1910 x 890 mm)
Packaging data
Package type
Polybag with insert card
Packaging content
Repair patch included
Yes