location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43011 pool/beach float Transparent Vinyl Floating lounge chair

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Kool Lounge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43011
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:28
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 43011 pool/beach float Transparent Vinyl Floating lounge chair :
The short editorial description of Bestway 43011 pool/beach float Transparent Vinyl Floating lounge chair

KOOL LOUNGE
More>>>
Bestway 43011 pool/beach float Transparent Vinyl Floating lounge chair:
The official marketing text of Bestway 43011 pool/beach float Transparent Vinyl Floating lounge chair as supplied by the manufacturer

KOOL LOUNGE
- Safety valves
- Sturdy pre-tested vinyl
- 2 air chambers
- Transparent top with colored I-beam construction
- Back, head and arm rests for maximum comfort
- Repair patch included
- Content: One lounge, repair patch

Short summary description Bestway 43011 pool/beach float Transparent Vinyl Floating lounge chair:
This short summary of the Bestway 43011 pool/beach float Transparent Vinyl Floating lounge chair data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43011, Transparent, Floating lounge chair, Vinyl, 33.1" (840 mm), 57.9" (1470 mm), 22.8" (580 mm)

Long summary description Bestway 43011 pool/beach float Transparent Vinyl Floating lounge chair:
This is an auto-generated long summary of Bestway 43011 pool/beach float Transparent Vinyl Floating lounge chair based on the first three specs of the first five spec groups.

Bestway 43011. Product color: Transparent, Product type: Floating lounge chair, Material: Vinyl. Width: 33.1" (840 mm), Length: 57.9" (1470 mm), Height: 22.8" (580 mm). Package width: 11.8" (300 mm), Package depth: 9.45" (240 mm), Package height: 2.17" (55 mm). Quantity per pallet: 240 pc(s), Minimum order quantity: 8 pc(s)

Features
Product color *
Transparent
Material *
Vinyl
Product type *
Floating lounge chair
Chambers quantity
2
Self-locking safety valve
Yes
Intrastat code
39269097
Weight & dimensions
Width
33.1" (840 mm)
Length
57.9" (1470 mm)
Height
22.8" (580 mm)
Weight
2.82 lbs (1.28 kg)
Weight & dimensions
Deflated size (W x L)
65 x 35" (1650 x 890 mm)
Packaging data
Package width
11.8" (300 mm)
Package depth
9.45" (240 mm)
Package height
2.17" (55 mm)
Package volume
37000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Quantity per pallet
240 pc(s)
Minimum order quantity
8 pc(s)