location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41092 pool/beach float Green, White Pattern Vinyl Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Army Shark Rider
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41092
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927917
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:59
The date of the most recent change of the data-sheet in Icecat's system
41092 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway 41092 pool/beach float Green, White Pattern Vinyl Ride-on float :
The short editorial description of Bestway 41092 pool/beach float Green, White Pattern Vinyl Ride-on float

Army Shark Rider
More>>>
Bestway 41092 pool/beach float Green, White Pattern Vinyl Ride-on float:
The official marketing text of Bestway 41092 pool/beach float Green, White Pattern Vinyl Ride-on float as supplied by the manufacturer

ARMY SHARK RIDER
- Safety valves
- Sturdy pre-tested vinyl
- Heavy-duty handles
- Repair patch included
- Content: One rider, repair patch

Short summary description Bestway 41092 pool/beach float Green, White Pattern Vinyl Ride-on float:
This short summary of the Bestway 41092 pool/beach float Green, White Pattern Vinyl Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41092, Green, White, Ride-on float, Pattern, Vinyl, 3 yr(s), 40.2" (1020 mm)

Long summary description Bestway 41092 pool/beach float Green, White Pattern Vinyl Ride-on float:
This is an auto-generated long summary of Bestway 41092 pool/beach float Green, White Pattern Vinyl Ride-on float based on the first three specs of the first five spec groups.

Bestway 41092. Product color: Green, White, Product type: Ride-on float, Coloration: Pattern. Width: 40.2" (1020 mm), Length: 72" (1830 mm). Package width: 9.06" (230 mm), Package depth: 1.97" (50 mm), Package height: 9.45" (240 mm). Quantity per pallet: 360 pc(s), Minimum order quantity: 12 pc(s)

Features
Product color *
Green, White
Coloration *
Pattern
Material *
Vinyl
Product type *
Ride-on float
Recommended age (min) *
3 yr(s)
Safety valve
Yes
Intrastat code
95069990
Weight & dimensions
Width
40.2" (1020 mm)
Weight & dimensions
Length
72" (1830 mm)
Packaging data
Package width
9.06" (230 mm)
Package depth
1.97" (50 mm)
Package height
9.45" (240 mm)
Package volume
41000 cm³
Package type
Box
Logistics data
Quantity per pallet
360 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Article code product Stock Price from
Bestway 44036 pool/beach float Multicolor Vinyl Floating mattress Bestway 44036 pool/beach float Multicolor Vinyl Floating mattress
(show image)
44036 Inflatable Laguna Beach Airbed 1.91m x 89cm