location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 36014 pool/beach float Multicolor Vinyl Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inflatable Swim Ring 61cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36014 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138949766 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 16:18:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 36014 pool/beach float Multicolor Vinyl Swim ring :
The short editorial description of Bestway 36014 pool/beach float Multicolor Vinyl Swim ring

SWIM RING
More>>>
Bestway 36014 pool/beach float Multicolor Vinyl Swim ring:
The official marketing text of Bestway 36014 pool/beach float Multicolor Vinyl Swim ring as supplied by the manufacturer

SWIM RING
- Safety valve
- Sturdy pre-tested vinyl
- Kiddie cool beach graphics
- Content: One swim ring
- Made in China

Short summary description Bestway 36014 pool/beach float Multicolor Vinyl Swim ring:
This short summary of the Bestway 36014 pool/beach float Multicolor Vinyl Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 36014, Multicolor, Swim ring, Vinyl, China, 21.7" (55 cm), 5.12" (130 mm)

Long summary description Bestway 36014 pool/beach float Multicolor Vinyl Swim ring:
This is an auto-generated long summary of Bestway 36014 pool/beach float Multicolor Vinyl Swim ring based on the first three specs of the first five spec groups.

Bestway 36014. Product color: Multicolor, Product type: Swim ring, Material: Vinyl. Diameter: 21.7" (55 cm), Height: 5.12" (130 mm), Weight: 4.59 oz (130 g). Package width: 6.69" (170 mm), Package depth: 11.4" (290 mm), Package height: 0.276" (7 mm). Quantity per pallet: 4104 pc(s), Minimum order quantity: 36 pc(s)

Features
Product color *
Multicolor
Material *
Vinyl
Product type *
Swim ring
Safety valve
Yes
Country of origin
China
Intrastat code
95030095
Weight & dimensions
Diameter
21.7" (55 cm)
Height
5.12" (130 mm)
Weight
4.59 oz (130 g)
Weight & dimensions
Deflated diameter
24" (61 cm)
Packaging data
Package width
6.69" (170 mm)
Package depth
11.4" (290 mm)
Package height
0.276" (7 mm)
Package volume
14000 cm³
Package type
Blister
Logistics data
Quantity per pallet
4104 pc(s)
Minimum order quantity
36 pc(s)