location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58338 pool part/accessory Chlorine/Bromine dispenser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FLOWCLEAR™ Aquafeed chlorinator
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58338 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927795
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58338 pool part/accessory Chlorine/Bromine dispenser :
The short editorial description of Bestway 58338 pool part/accessory Chlorine/Bromine dispenser

FLOWCLEAR AQUAFEED CHLORINATOR
More>>>
Bestway 58338 pool part/accessory Chlorine/Bromine dispenser:
The official marketing text of Bestway 58338 pool part/accessory Chlorine/Bromine dispenser as supplied by the manufacturer

FLOWCLEARTM AQUAFEED CHLORINATOR
- An easy, clean and safe way to disinfect your pool
- Adjust the chlorine volume to control the free chlorine content
- Large capacity, more convenient add tablets every 1-2 weeks)
- Holds different sizes of chlorine tablets; 7.6cm 3”) tablets or smaller can be used
- Safe lock prevents the cap from loosing accidently
- Easy to disassemble with a gas release valve
- Convenient to clean with a water release valve
- Suits filter pumps/sand filters with a flow rate of: 3,785 L/h 1,000 gal./h) and below 3,785 L/h 1,000 gal./h)
Contents: One AquaFeed chlorinator, one hose

Short summary description Bestway 58338 pool part/accessory Chlorine/Bromine dispenser:
This short summary of the Bestway 58338 pool part/accessory Chlorine/Bromine dispenser data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58338, Chlorine/Bromine dispenser, Blue, Gray, 2.99" (7.6 cm), 2.87 lbs (1.3 kg), 1 pc(s), Box

Long summary description Bestway 58338 pool part/accessory Chlorine/Bromine dispenser:
This is an auto-generated long summary of Bestway 58338 pool part/accessory Chlorine/Bromine dispenser based on the first three specs of the first five spec groups.

Bestway 58338. Product type: Chlorine/Bromine dispenser, Product color: Blue, Gray, Chlorine tablet size (max): 2.99" (7.6 cm). Weight: 2.87 lbs (1.3 kg). Quantity per pack: 1 pc(s), Package type: Box, Package width: 7.48" (190 mm). Minimum order quantity: 6 pc(s), Quantity per pallet: 120 pc(s)

Features
Product type *
Chlorine/Bromine dispenser
Product color
Blue, Gray
Chlorine tablet size (max)
2.99" (7.6 cm)
Adjustable chlorine supply
Yes
Intrastat code
84212100
Weight & dimensions
Weight
2.87 lbs (1.3 kg)
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package type
Box
Package width
7.48" (190 mm)
Package depth
11.8" (300 mm)
Package height
7.48" (190 mm)
Package volume
81000 cm³
Packaging content
Accessories included
Yes
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
120 pc(s)