location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 96102 pool/beach float Multicolor Vinyl Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Angry Bird Inflatable Swim Ring 56cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138912685
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2019 22:56:04
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 96102 pool/beach float Multicolor Vinyl Swim ring :
The short editorial description of Bestway 96102 pool/beach float Multicolor Vinyl Swim ring

SWIM RING
More>>>
Bestway 96102 pool/beach float Multicolor Vinyl Swim ring:
The official marketing text of Bestway 96102 pool/beach float Multicolor Vinyl Swim ring as supplied by the manufacturer

SWIM RING
- Safety valve
- Sturdy pre-tested vinyl
- Content: One swim ring

Short summary description Bestway 96102 pool/beach float Multicolor Vinyl Swim ring:
This short summary of the Bestway 96102 pool/beach float Multicolor Vinyl Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 96102, Multicolor, Swim ring, Vinyl, 18.9" (48 cm), 4.33" (110 mm), 22" (56 cm)

Long summary description Bestway 96102 pool/beach float Multicolor Vinyl Swim ring:
This is an auto-generated long summary of Bestway 96102 pool/beach float Multicolor Vinyl Swim ring based on the first three specs of the first five spec groups.

Bestway 96102. Product color: Multicolor, Product type: Swim ring, Material: Vinyl. Diameter: 18.9" (48 cm), Height: 4.33" (110 mm), Deflated diameter: 22" (56 cm). Package type: Full color box

Features
Product color *
Multicolor
Material *
Vinyl
Product type *
Swim ring
Chambers quantity
2
Safety valve
Yes
Weight & dimensions
Diameter
18.9" (48 cm)
Height
4.33" (110 mm)
Deflated diameter
22" (56 cm)
Packaging data
Package type
Full color box