location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68061 sleeping pad 19.7" (500 mm) 74.8" (1900 mm) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavillo Camp Mat 1.9m x 50cm x 0.6cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68061
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922660
Category: Sleeping Pads Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 68061 sleeping pad 19.7" (500 mm) 74.8" (1900 mm) Blue :
The short editorial description of Bestway 68061 sleeping pad 19.7" (500 mm) 74.8" (1900 mm) Blue

CAMPBASE SLEEP PAD
More>>>
Bestway 68061 sleeping pad 19.7" (500 mm) 74.8" (1900 mm) Blue:
The official marketing text of Bestway 68061 sleeping pad 19.7" (500 mm) 74.8" (1900 mm) Blue as supplied by the manufacturer

CAMPBASE SLEEP PAD
- Closed cell polyethylene foam material
- Light weight and easy to carry
- Product unit weight: 0.17 kg 0.37 Lb)
- Content: One mat, two elastic straps

Short summary description Bestway 68061 sleeping pad 19.7" (500 mm) 74.8" (1900 mm) Blue:
This short summary of the Bestway 68061 sleeping pad 19.7" (500 mm) 74.8" (1900 mm) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68061, Blue, Polyethylene, 19.7" (500 mm), 74.8" (1900 mm), 0.236" (6 mm), 7.23 oz (205 g)

Long summary description Bestway 68061 sleeping pad 19.7" (500 mm) 74.8" (1900 mm) Blue:
This is an auto-generated long summary of Bestway 68061 sleeping pad 19.7" (500 mm) 74.8" (1900 mm) Blue based on the first three specs of the first five spec groups.

Bestway 68061. Product color: Blue, Material: Polyethylene. Width: 19.7" (500 mm), Length: 74.8" (1900 mm), Height: 0.236" (6 mm). Package width: 5.91" (150 mm), Package depth: 5.91" (150 mm), Package height: 19.7" (500 mm). Minimum order quantity: 6 pc(s), Quantity per pallet: 144 pc(s)

Features
Product color *
Blue
Material *
Polyethylene
Number of straps
2
Easy to fold
Yes
Intrastat code
63064000
Weight & dimensions
Width *
19.7" (500 mm)
Length *
74.8" (1900 mm)
Height
0.236" (6 mm)
Weight & dimensions
Weight
7.23 oz (205 g)
Packaging data
Package width
5.91" (150 mm)
Package depth
5.91" (150 mm)
Package height
19.7" (500 mm)
Package volume
103000 cm³
Package type
Foil bag
Logistics data
Minimum order quantity
6 pc(s)
Quantity per pallet
144 pc(s)