location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67556 air mattress Single mattress Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flocked Aerolax Airbed - Twin - 1.88m x 99cm x 30cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67556
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138928181 show
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 16:18:07
The date of the most recent change of the data-sheet in Icecat's system
Bestway 67556 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DECLARATION OF CONFORMITY (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 67556 air mattress Single mattress Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single mattress
  • - Material: Vinyl
  • - Built-in air pump
  • - Gray
Long product name Bestway 67556 air mattress Single mattress Gray :
The short editorial description of Bestway 67556 air mattress Single mattress Gray

AEROLAX AIR BED / Twin
More>>>
Bestway 67556 air mattress Single mattress Gray:
The official marketing text of Bestway 67556 air mattress Single mattress Gray as supplied by the manufacturer

AEROLAX AIR BED / Twin
- Safety valve
- Comfortable flocked sleeping surface
- Sturdy I-beam construction
- Great for indoor use
- Built-in pillow
- Built-in 220-240V~electric air pump TUV approved)
- Inflates in 100 seconds
- Travel bag included
- Heavy-duty repair patch included
- Contents: One air bed, one travel bag, repair patch

Short summary description Bestway 67556 air mattress Single mattress Gray:
This short summary of the Bestway 67556 air mattress Single mattress Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67556, Single mattress, Built-in air pump

Long summary description Bestway 67556 air mattress Single mattress Gray:
This is an auto-generated long summary of Bestway 67556 air mattress Single mattress Gray based on the first three specs of the first five spec groups.

Bestway 67556. Type: Single mattress, Product color: Gray, Material: Vinyl. Width: 39" (990 mm), Length: 74" (1880 mm), Height: 11.8" (300 mm). Package width: 15.4" (390 mm), Package depth: 12" (305 mm), Package height: 4.92" (125 mm). Purpose: Sleeping. Minimum order quantity: 4 pc(s), Quantity per pallet: 90 pc(s)

Features
Type *
Single mattress
Product color *
Gray
Material *
Vinyl
Bottom surface material
Vinyl
Built-in pillow
Yes
Built-in air pump *
Yes
Self-locking safety valve
Yes
Operating time
1.66 min
Flocked top
Yes
Intrastat code
39269092
Interleaved Two of Five (ITF-14)
26942138985607
Weight & dimensions
Width
39" (990 mm)
Length
74" (1880 mm)
Weight & dimensions
Height
11.8" (300 mm)
Weight
8.22 lbs (3.73 kg)
Packaging data
Package width
15.4" (390 mm)
Package depth
12" (305 mm)
Package height
4.92" (125 mm)
Package volume
51000 cm³
Package type
Box
Packaging content
Storage case
Yes
Repair patch included
Yes
Other features
Purpose
Sleeping
Logistics data
Minimum order quantity
4 pc(s)
Quantity per pallet
90 pc(s)