Bestway logo

Bestway 67462 air mattress Double mattress Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144117
Info modified on:
09 Mar 2024, 14:04:25
Long product name Bestway 67462 air mattress Double mattress Gray:

AEROLAX AIR BED / DOUBLE

Bestway 67462 air mattress Double mattress Gray:

AEROLAX AIR BED / DOUBLE
- Safety valve
- Sturdy pre-tested vinyl
- Comfortable flocked sleeping surface
- Sturdy I-beam construction
- Great for indoor use
- Built-in pillow
- Built-in 220-240V~electric air pump TUV approved)
- Inflates in 140 seconds
- Travel bag included
- Heavy-duty repair patch included
- Content: One air bed, one travel bag, repair patch

Short summary description Bestway 67462 air mattress Double mattress Gray:

Bestway 67462, Double mattress, Built-in air pump

Long summary description Bestway 67462 air mattress Double mattress Gray:

Bestway 67462. Type: Double mattress, Product color: Gray, Material: Vinyl. Width: 53.9" (1370 mm), Length: 75.2" (1910 mm), Height: 11.8" (300 mm). Package width: 15.4" (390 mm), Package depth: 12" (305 mm), Package height: 5.51" (140 mm). Purpose: Sleeping. Minimum order quantity: 2 pc(s), Quantity per pallet: 80 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.