location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67387 air mattress Single mattress Blue, Orange, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fashio Flocked Airbed - Single - 1.85m x 76cm x 22cm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67387
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138916416
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 67387 air mattress Single mattress Blue, Orange, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single mattress
  • - Material: Vinyl
  • - Blue, Orange, Yellow
Long product name Bestway 67387 air mattress Single mattress Blue, Orange, Yellow :
The short editorial description of Bestway 67387 air mattress Single mattress Blue, Orange, Yellow

FASHION-FLOCKED AIR MATTRESS / SINGLE
More>>>
Bestway 67387 air mattress Single mattress Blue, Orange, Yellow:
The official marketing text of Bestway 67387 air mattress Single mattress Blue, Orange, Yellow as supplied by the manufacturer

FASHION-FLOCKED AIR MATTRESS / SINGLE
- Sturdy pre-tested vinyl
- Quick inflation/deflation 3 interconnecting nozzle
- Comfortable flocked sleeping surface
- Sturdy coil beam construction
- Great for indoor & outdoor use
- Heavy-duty repair patch included
- Content: One air bed, repair patch

Short summary description Bestway 67387 air mattress Single mattress Blue, Orange, Yellow:
This short summary of the Bestway 67387 air mattress Single mattress Blue, Orange, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67387, Single mattress

Long summary description Bestway 67387 air mattress Single mattress Blue, Orange, Yellow:
This is an auto-generated long summary of Bestway 67387 air mattress Single mattress Blue, Orange, Yellow based on the first three specs of the first five spec groups.

Bestway 67387. Type: Single mattress, Product color: Blue, Orange, Yellow, Material: Vinyl. Width: 29.9" (760 mm), Length: 72.8" (1850 mm), Height: 8.66" (220 mm). Package type: Full color box. Purpose: Sleeping

Features
Type *
Single mattress
Product color *
Blue, Orange, Yellow
Material *
Vinyl
Bottom surface material
Vinyl
Built-in air pump *
No
Flocked top
Yes
Weight & dimensions
Width
29.9" (760 mm)
Length
72.8" (1850 mm)
Height
8.66" (220 mm)
Weight & dimensions
Folded width
11.7" (29.8 cm)
Folded depth
2.76" (7 cm)
Folded height
11.5" (29.2 cm)
Weight
3.73 lbs (1.69 kg)
Deflated size (W x L)
72 x 29.9" (1830 x 760 mm)
Packaging content
3 interconnecting nozzles
Yes
Repair patch included
Yes
Package type
Full color box
Other features
Purpose
Sleeping