Gardena logo

Gardena 3019 weeder

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27075
Info modified on:
09 Apr 2024, 15:40:04
Guarantee:
25 years
Long product name Gardena 3019 weeder:

9 cm

Short summary description Gardena 3019 weeder:

Gardena 3019, Forged steel, Metal, Silver, 1 pc(s), 3.54" (90 mm)

Long summary description Gardena 3019 weeder:

Gardena 3019. Tip material: Forged steel, Handle material: Metal, Handle color: Silver. Width: 3.54" (90 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.