Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Material: Aluminum
- - Product color: Black
- - 14.9 oz (421.8 g)
Long product name RAM Mounts RAM-103U mounting kit Black Aluminum
:
RAM Double Socket Arm with Round Ball Plate
The short editorial description of RAM Mounts RAM-103U mounting kit Black Aluminum
RAM Double Socket Arm with Round Ball Plate
More>>>
Short summary description RAM Mounts RAM-103U mounting kit Black Aluminum:
This short summary of the RAM Mounts RAM-103U mounting kit Black Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.
RAM Mounts RAM-103U, Aluminum, Black
Long summary description RAM Mounts RAM-103U mounting kit Black Aluminum:
This is an auto-generated long summary of RAM Mounts RAM-103U mounting kit Black Aluminum based on the first three specs of the first five spec groups.
RAM Mounts RAM-103U. Material: Aluminum, Product color: Black