location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BM5B/98 loudspeaker 2-way Black Wireless 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BM5B/98
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM5B/98
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185621388
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips BM5B/98 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BM5B/98 loudspeaker 2-way Black Wireless 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 W 2-way 1.0 channels
  • - Number of drivers: 2
  • - Bluetooth Wi-Fi
  • - Black
Long product name Philips BM5B/98 loudspeaker 2-way Black Wireless 5 W :
The short editorial description of Philips BM5B/98 loudspeaker 2-way Black Wireless 5 W

Bluetooth, izzylink, 165 x 118 x 165 mm, 1.123 kg
More>>>
Philips BM5B/98 loudspeaker 2-way Black Wireless 5 W:
The official marketing text of Philips BM5B/98 loudspeaker 2-way Black Wireless 5 W as supplied by the manufacturer

One tap to play music in every room

Philips izzy wireless multiroom speaker plays music wirelessly via Bluetooth. With a tap of button, up to 5 izzy speakers play music in every room at the same time effortlessly. Easy setup, no router, password or apps.

Philips izzylinkTM for multiroom music
• Play music in one room wirelessly via Bluetooth
• One tap to set up izzylinkTM, no router, no password, no apps
• Group up to 5 izzy with izzylinkTM for multiroom enjoyment
• Change the master speaker in the group with just one tap BM5B

Enrich your sound experience
• 2 x 2.5" drivers with bass port for room-filling sound

Simplicity in use
• Stream all your music via izzylinkTM
• Wireless music streaming via Bluetooth

Short summary description Philips BM5B/98 loudspeaker 2-way Black Wireless 5 W:
This short summary of the Philips BM5B/98 loudspeaker 2-way Black Wireless 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BM5B/98, 2-way, 1.0 channels, Wireless, 5 W, Black

Long summary description Philips BM5B/98 loudspeaker 2-way Black Wireless 5 W:
This is an auto-generated long summary of Philips BM5B/98 loudspeaker 2-way Black Wireless 5 W based on the first three specs of the first five spec groups.

Philips BM5B/98. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 2. Connectivity technology: Wireless. RMS rated power: 5 W. Remotely operated, Product color: Black

Loudspeakers
Speaker type *
2-way
Audio output channels *
1.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
2
Tweeter
No
Woofer
No
Subwoofer driver diameter (imperial)
2.5"
Audio
RMS rated power *
5 W
Performance
Recommended usage *
Universal
Product color *
Black
Volume control
Rotary
Remotely operated
Yes
Remote control type
Wireless
LED indicators
Yes
Ports & interfaces
Connectivity technology *
Wireless
Ports & interfaces
Bluetooth *
Yes
Wi-Fi
Yes
Power
AC input voltage
100 - 240 V
Weight & dimensions
Width
6.5" (165 mm)
Depth
4.65" (118 mm)
Height
6.5" (165 mm)
Weight
2.47 lbs (1.12 kg)
Packaging data
Package width
10.6" (269 mm)
Package depth
8.31" (211 mm)
Package height
6.22" (158 mm)
Package weight
4.06 lbs (1.84 kg)
Packaging content
Warranty card
Yes
Other features
Apple docking compatibility
iPad (1 gen), iPad 2, iPad mini, iPhone 3G, iPhone 3GS, iPhone 4, iPhone 4S, iPhone 5, iPhone 5c, iPhone 5s, iPhone 6, iPhone 6 Plus, iPod Touch 3, iPod Touch 5
Quick installation guide
Yes