location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58339 pond/pool vacuum Suction-side cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aquadip Pool Vacuum Cleaner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58339 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927856
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Bestway 58339 pond/pool vacuum Suction-side cleaner :
The short editorial description of Bestway 58339 pond/pool vacuum Suction-side cleaner

AQUADIP POOL VACUUM
More>>>
Bestway 58339 pond/pool vacuum Suction-side cleaner:
The official marketing text of Bestway 58339 pond/pool vacuum Suction-side cleaner as supplied by the manufacturer

AQUADIP POOL VACUUM
- Membrane technology ensures silent operation with optimum cleaning efficiency
- Lightweight design enables it to clean rapidly across the pool floor
- Finned disc enables it to glide smoothly across the pool bottom
- Simple twist-and-lock cassette for easy access to change the diaphragm
- Recommended for Above Ground Pools up to 6.1m 20’)
- Includes 8.25m / 27ft of standard hoses
- Min. System Flow Rate: 5,678 L/h 1,500 gal./h)
- Min. Pump Power: 0.3HP/230W
- Contents: One AquaDip Pool Vacuum, 8.25m 27’) of standard hoses

Short summary description Bestway 58339 pond/pool vacuum Suction-side cleaner:
This short summary of the Bestway 58339 pond/pool vacuum Suction-side cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58339, Suction-side cleaner, Pool, Filter trap, 324.8" (8.25 m), 240.2" (6.1 m), 6678 l/h

Long summary description Bestway 58339 pond/pool vacuum Suction-side cleaner:
This is an auto-generated long summary of Bestway 58339 pond/pool vacuum Suction-side cleaner based on the first three specs of the first five spec groups.

Bestway 58339. Product type: Suction-side cleaner, Suitable for: Pool, Filter type: Filter trap. Weight: 11.9 lbs (5.4 kg). Minimum order quantity: 2 pc(s). Package width: 31.1" (790 mm), Package depth: 15.4" (390 mm), Package height: 5.51" (140 mm)

Features
Suitable for *
Pool
Filter type
Filter trap
Waste hose length
324.8" (8.25 m)
Pool diameter (max)
240.2" (6.1 m)
Pool filtration system flow rate (min)
6678 l/h
Pool filtration system power (min)
230 W
Product type *
Suction-side cleaner
Quantity
1
Intrastat code
85099000
Weight & dimensions
Weight
11.9 lbs (5.4 kg)
Packaging content
Minimum order quantity
2 pc(s)
Packaging data
Package width
31.1" (790 mm)
Package depth
15.4" (390 mm)
Package height
5.51" (140 mm)
Package volume
96000 cm³
Package type
Box
Quantity per pallet
32 pc(s)
Brand Image Article code product Stock Price from
Bestway 60301 pond/pool vacuum Manual vacuum Bestway 60301 pond/pool vacuum Manual vacuum
(show image)
60301 Lay-Z-Spa Rechargeable Underwater Vacuum